EN
  • EN
  • DE

SPC5643LF0MLQ1R

Part No SPC5643LF0MLQ1R
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC56xx Qorivva
Package Tape & Reel (TR)
Product Status Obsolete
Core Processor e200z4
Core Size 32-Bit Dual-Core
Speed 120MHz
Connectivity CANbus, FlexRay, LINbus, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 128K x 8
Supply Voltage - Operating 3V ~ 5.5V
Data Converters A/D 32x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number SPC564
Standard Package 500
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263959-SPC5643LF0MLQ1R
Ultra Librarian 3D Model Ultra Librarian SPC5643LF0MLQ1R CAD Model

Description

Overview of NXP SPC5643LF0MLQ1R Microcontroller

The NXP SPC5643LF0MLQ1R is a powerful microcontroller designed to meet the rigorous demands of automotive and industrial applications. It is part of NXP's MPC56xx family of microcontrollers, which are known for their high performance, reliability, and a wide range of integrated features.

Key Features:

  • Core: The SPC5643LF0MLQ1R is equipped with a 32-bit Power Architecture core that operates at a frequency of up to 120 MHz, providing robust computational capabilities and efficient handling of complex tasks.
  • Memory: It comes with a generous memory configuration, including 1 MB of flash memory and 64 KB of RAM, which is ideal for storing large programs and facilitating smooth operation.
  • Timers and Control: The device features advanced timers, multiple Motor Control PWM units, and Enhanced Time Processor Units (eTPU) for precise timing and control in applications such as engine management and industrial control systems.
  • Communication Interfaces: A range of communication interfaces is available, including multiple CAN (Controller Area Network) modules, LIN (Local Interconnect Network), SPI (Serial Peripheral Interface), and FlexRay support, enabling versatile connectivity options for various peripherals and network configurations.
  • Analog-to-Digital Converters: High-resolution ADCs are integrated into the microcontroller to provide accurate analog signal measurements, which are essential for sensor interfacing and data acquisition.
  • Safety Features: Safety features such as a Memory Protection Unit (MPU), Error Correction Code (ECC) on flash and RAM, and a watchdog timer ensure reliable operation, particularly in safety-critical automotive environments.
  • Package: The microcontroller is available in a LQFP-144 package, which offers a compact footprint while still providing ample I/O pins for extensive peripheral connectivity.

Applications:

The SPC5643LF0MLQ1R is ideally suited for a variety of applications, including but not limited to automotive powertrain systems, chassis and safety systems, body control modules, and industrial control systems. Its robust design and comprehensive feature set make it a preferred choice for developers looking to create sophisticated and reliable systems in demanding environments.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess