EN
  • EN
  • DE

BQ40Z50RSMT

Part No BQ40Z50RSMT
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT MFUNC LI-ION 1-4C 32VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Texas Instruments
Series Impedance Track™
Package Tape & Reel
Product Status Active
Function Multi-Function Controller
Battery Chemistry Lithium Ion/Polymer
Number of Cells 1 ~ 4
Fault Protection Over Current, Over Temperature, Over/Under Voltage, Short Circuit
Interface SMBus
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (4x4)
Base Product Number BQ40Z50
Standard Package 250 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 571651-BQ40Z50RSMT
Ultra Librarian 3D Model Ultra Librarian BQ40Z50RSMT CAD Model

Description

Introducing the Texas Instruments BQ40Z50RSMT Battery Management Solution

The BQ40Z50RSMT is a sophisticated battery management device from the renowned Texas Instruments (TI), designed to cater to the needs of modern rechargeable battery applications. This advanced integrated circuit (IC) is specifically tailored for use with lithium-ion and lithium-polymer batteries, providing a comprehensive solution for power monitoring and management.

Accurate Power Gauging

At the heart of the BQ40Z50RSMT is TI's patented Impedance Track™ technology, which ensures accurate fuel gauging. This technology allows the device to provide precise battery capacity monitoring, remaining charge calculations, and state-of-charge estimations, ensuring users have a reliable assessment of their battery's power status.

Multi-Cell Battery Support

The device is capable of managing single and multiple series cell battery packs, making it a versatile choice for a broad range of applications. Whether you're working with portable consumer electronics, power tools, or energy storage systems, the BQ40Z50RSMT is engineered to deliver top-notch performance.

Advanced Safety Features

Safety is paramount when it comes to battery management, and the BQ40Z50RSMT is equipped with a host of safety features. It includes overvoltage, undervoltage, overcurrent, and short circuit protection, along with a secondary protection mechanism that ensures the utmost safety for your battery system.

Communication and Customization

For communication with external devices, the BQ40Z50RSMT supports the standard SMBus interface, allowing for easy integration into existing systems. Additionally, the device is highly customizable through the use of TI's proprietary software, which enables users to fine-tune parameters to match the specific needs of their battery application.

Compact, Robust Design

The BQ40Z50RSMT comes in a compact RSM package, which is ideal for space-constrained applications. Despite its small size, it is a robust solution that can withstand the challenging conditions often encountered by battery-powered devices.

Overall, the BQ40Z50RSMT from Texas Instruments stands as a comprehensive, reliable, and flexible battery management solution that can significantly enhance the performance and safety of lithium-based battery systems.

You May Also Be Interested in

Maxim Integrated
IC BATT MON MULTI-CHEM 1C SC70-5
Need more? Email Us
Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.9094
Renesas Electronics America
IC BATT MON MULT-CHEM 12C 64TQFP
Need more? Email Us
NXP / Nexperia
MC33774ATP1AE
Lowest to $6.3450
Texas Instruments
BQ27Z558YPHR
Need more? Email Us
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5185
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $5.9956
STMicroelectronics
CHIP FOR CONSUMER BATTERY MANAGE
Lowest to $3.0093
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8058

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9785 $51.4410
62+ $1.6234 $100.6508
96+ $1.5727 $150.9792
132+ $1.5220 $200.9040
170+ $1.4712 $250.1040
228+ $1.3190 $300.7320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,040 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess