EN
  • EN
  • DE

SPC5553MVZ132

Part No SPC5553MVZ132
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1.5KB FLASH 324BGA / MCU 32-bit e200z6 RISC 1.5MB Flash 1.8V/2.5V/3.3V/5V Automotive 324-Pin BGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series MPC55xx Qorivva
Packaging Tray
Core Processor e200z6
Core Size 32-Bit
Speed 132MHz
Connectivity CAN, EBI/EMI, Ethernet, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 220
Program Memory Size 1.5KB (1.5K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Supply Voltage 1.35 V ~ 1.65 V
Data Converters A/D 40x12b
Oscillator Type External
Operating Temperature Range -40°C ~ 125°C (TA)
Package 324-BBGA
Manufacturer Package 324-TEPBGA (23x23)
Win Source Part Number 795284-SPC5553MVZ132
Popularity Medium
Supply and Demand Status Limited
Family Name SPC5553
Introduction Date March 29, 2007
ECCN 3A991.a.2
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SPC5553MVZ132 CAD Model

Description

Product Overview: NXP SPC5553MVZ132 Microcontroller

The NXP SPC5553MVZ132 is a powerful microcontroller that belongs to the SPC55x family, designed for automotive and industrial applications requiring high levels of performance, reliability, and efficiency. With its advanced architecture based on the Power Architecture® core, this microcontroller is optimized for real-time control and signal processing tasks.

Key Features

  • Core: The SPC5553MVZ132 features a 32-bit Power Architecture® VLE (Variable Length Encoding) compliant CPU that operates at speeds up to 132 MHz, providing robust computational power and efficiency for complex applications.
  • Memory: Equipped with 1.5MB of on-chip flash memory and 64KB of RAM, this microcontroller offers ample storage for application code and data, ensuring smooth operation and quick data access.
  • Advanced Timer: The inclusion of a Modular I/O System (MIOS) supports complex timing and PWM control, essential for precise motor control and other time-sensitive functions.
  • Communication Interfaces: Multiple communication interfaces such as CAN, LIN, and FlexRay are available, facilitating versatile connectivity options for different automotive network protocols.
  • Analog-to-Digital Converters: With multiple channels of 10-bit ADCs, the SPC5553MVZ132 provides accurate and rapid conversion of analog signals to digital, enabling effective sensor integration and data processing.
  • Enhanced Safety Features: Safety features including ECC (Error Correction Code) on flash and RAM, a Memory Protection Unit (MPU), and a watchdog timer contribute to system integrity and reliability, crucial for automotive safety-critical applications.

Applications

The SPC5553MVZ132 is particularly suited for automotive applications such as engine management, transmission control, chassis control systems, and advanced driver assistance systems (ADAS). Its robust design and feature set also make it an excellent choice for industrial control systems, robotics, and other high-performance embedded applications.

Package and Quality

This microcontroller is provided in a 176-pin MAPBGA (Molded Array Process Ball Grid Array) package, which ensures a compact footprint and reliable electrical connections. The SPC5553MVZ132 is designed to meet the stringent quality and reliability standards of the automotive industry, including AEC-Q100 qualification.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $62.0189 $62.0189
3+ $50.8870 $152.6610
4+ $49.2977 $197.1908
5+ $47.7073 $238.5365
7+ $46.1168 $322.8176
9+ $41.3467 $372.1203
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess