EN
  • EN
  • DE

PAM8403DR

Part No PAM8403DR
Manufacturer Diodes Incorporated
Catalog HOT - SALES and EOL Components
Description Filterless 3W Class-D Stereo Audio Amplifier | IC AMP AUDIO 3W CLASS D 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels at Load 3W x 1 at 4Ohm
Supply Voltage (V) 2.8V ~ 5.5V
Features Depop, Short-Circuit and Thermal Protection
Mounting Style SMD
Temperature Range - Operating -40°C ~ 85°C
Supplier Device Package 16-SOP
Manufacturer Package 16-SOIC
Family Part Number PAM8403
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 093622-PAM8403DR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PAM8403DR CAD Model

Description

Introducing the PAM8403DR Audio Amplifier

The PAM8403DR, from Diodes Incorporated, represents a pinnacle of innovation in the realm of audio amplification technology. This miniature digital amplifier IC is a testament to the company's commitment to delivering high-quality sound reproduction in a compact and energy-efficient package.

Key Features:

  • High Efficiency: The PAM8403DR stands out with its impressive efficiency, which exceeds 90%. This characteristic ensures minimal heat generation and makes it an ideal choice for battery-powered applications where power conservation is crucial.
  • Output Power: Capable of delivering up to 3W per channel into a 4-ohm load, this amplifier IC can power a wide range of speakers, providing robust sound output without the need for bulky external heat sinks.
  • Low Distortion: Ensuring high-fidelity audio playback, the PAM8403DR boasts low harmonic distortion and low noise, resulting in a clear and precise audio experience for end-users.
  • Advanced Design: The IC features a Class-D architecture, which not only contributes to its efficiency but also reduces electromagnetic interference (EMI), making it a suitable component for RF-sensitive applications.

Applications:

The versatility of the PAM8403DR makes it an excellent choice for a variety of applications. It's widely used in portable audio devices, such as MP3 players and mobile phones, where space is at a premium and power efficiency is paramount. Additionally, it finds its place in personal computers, wireless speakers, and LCD monitors, enhancing the audio experience across different platforms.

Package and Availability:

The PAM8403DR comes in a SOP-16 package, which is optimized for space-saving on PCBs. This surface-mount component is readily available through Diodes Incorporated's distribution channels, ensuring that designers and manufacturers can incorporate it into their audio solutions with ease.

In conclusion, the PAM8403DR by Diodes Incorporated is an exceptional choice for anyone looking to integrate superior audio amplification into their electronic designs. Its high efficiency, low distortion, and compact form factor make it an indispensable component in the creation of modern, high-performance audio systems.

You May Also Be Interested in

Maxim Integrated
IC UART QUAD 48-TQFN
Lowest to $18.9180
Linear Technology
3.3V High Efficiency Step-Down Switching Regulator Controller | IC REG CTRLR BUCK 8SOIC
Lowest to $7.8783
Maxim Integrated
IC REG LDO 2.5V 0.5A 6TDFN
Lowest to $1.3571
ON Semiconductor
IC LI-ION CHARGER 20QFN
Lowest to $2.8575
Powerex Inc.
HIGH VOLTAGE HALF BRIDGE DRIVER | HVIC DRVR HB 600V 0.05A 16-SOP
Lowest to $1.6817
Linear Technology
IC DEMOD QUADRATURE VGA 16QFN
Lowest to $19.6653
Powerex Inc.
HVIC High Voltage Half-Bridge Driver 600 Volts/±500mA | HVIC DRVR 600V 500MA 8-SOP
Lowest to $0.9679
Microsemi Corporation
High Performance CCFL Controller | TRANSCEIVER
Lowest to $2.3816
Kemet
Filter Emc Inductive Coil 4Psmd / DC Line Fileters | CMC, SMD, 700OHM, 100MOHM
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2867 $50.1725
425+ $0.2353 $100.0025
660+ $0.2279 $150.4140
910+ $0.2206 $200.7460
1,175+ $0.2132 $250.5100
1,570+ $0.1912 $300.1840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,650 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess