EN
  • EN
  • DE

SPC5517GAVMG80

Part No SPC5517GAVMG80
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC55xx Qorivva
Core Processor e200z0, e200z1
Core Size 32-Bit Dual-Core
Speed 80MHz
Connectivity CANbus, EBI/EMI, I2C, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 144
Program Memory Size 1.5MB (1.5M x 8)
Program Memory Type FLASH
RAM Size 80K x 8
Supply Voltage - Operating 4.5V ~ 5.25V
Data Converters A/D 40x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 208-BGA
Supplier Device Package 208-BGA (17x17)
Base Product Number SPC5517
Other Names 935322911557
Standard Package 450
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264075-SPC5517GAVMG80
Ultra Librarian 3D Model Ultra Librarian SPC5517GAVMG80 CAD Model

Description

Introducing the SPC5517GAVMG80 Microcontroller from NXP

The SPC5517GAVMG80 is a cutting-edge microcontroller unit (MCU) designed and manufactured by NXP Semiconductors, a leader in automotive and secure connectivity solutions. This powerful MCU is part of the SPC5 family, which is specifically engineered to meet the rigorous demands of the automotive industry, offering a blend of performance, reliability, and cost-effectiveness.

At the heart of the SPC5517GAVMG80 is a 32-bit Power Architecture core that runs at speeds up to 80 MHz. This core provides the computational horsepower necessary for handling complex algorithms and control tasks. With its robust architecture, this microcontroller is an ideal choice for a wide array of automotive applications, including engine management, transmission control, and advanced driver-assistance systems (ADAS).

The MCU comes equipped with a rich set of features that include:

  • Memory: It boasts 512 KB of flash memory for program storage and 64 KB of RAM for data processing, ensuring ample space and speed for robust applications.
  • Advanced Timer Units: Multiple advanced timer units are available for PWM generation and timing operations, essential for precise motor control and sensor interfacing.
  • Communication Interfaces: A variety of communication interfaces such as CAN, LIN, and SPI are integrated, facilitating easy data exchange with other components in a vehicle's network.
  • Analog-to-Digital Converters (ADCs): High-resolution ADCs provide accurate measurement of analog signals, which is crucial for sensor data acquisition and real-time system monitoring.
  • Enhanced Safety Features: The SPC5517GAVMG80 includes safety features that comply with the ISO 26262 standard, ensuring functional safety in automotive applications.

Furthermore, the SPC5517GAVMG80 supports a wide operating voltage range and temperature spectrum, making it exceptionally robust and suitable for the harsh environments found in automotive contexts. NXP provides comprehensive support for the SPC5 family with a suite of development tools, software libraries, and real-time operating systems (RTOS) to accelerate the product development cycle.

In summary, the SPC5517GAVMG80 from NXP is a high-performance, feature-rich MCU that delivers the reliability and functionality required for today's sophisticated automotive electronics. Its integration of advanced control, communication, and safety features makes it a top-tier choice for developers looking to innovate in the automotive sector.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess