EN
  • EN
  • DE

S9S12XS256J0CAAR

Part No S9S12XS256J0CAAR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series HCS12X
Package Tape & Reel (TR)
Core Processor HCS12X
Core Size 16-Bit
Speed 40MHz
Connectivity CANbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 59
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 12K x 8
Supply Voltage - Operating 1.72V ~ 5.5V
Data Converters A/D 8x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 80-QFP
Supplier Device Package 80-QFP (14x14)
Base Product Number S9S12
Other Names 935314239528
Standard Package 750
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264176-S9S12XS256J0CAAR
Ultra Librarian 3D Model Ultra Librarian S9S12XS256J0CAAR CAD Model

Description

Product Overview: NXP S9S12XS256J0CAAR Microcontroller

The NXP S9S12XS256J0CAAR microcontroller is a high-performance automotive-grade component designed for advanced applications in the automotive industry. This powerful MCU is part of the HCS12X family and is built on a 16-bit architecture that provides a perfect balance between processing power, energy efficiency, and cost-effectiveness.

Key Features

  • Core: The S9S12XS256J0CAAR features a 16-bit HCS12X CPU that operates at a frequency of up to 80 MHz, delivering robust performance for complex tasks.
  • Memory: It comes with 256 KB of flash memory and 12 KB of RAM, providing ample space for program storage and efficient data handling.
  • Advanced Timer: The inclusion of an enhanced Capture/Compare Timer (ECT) module facilitates precise timing and control operations, essential for automotive applications.
  • Communication Interfaces: Multiple communication interfaces such as CAN, SPI, and SCI ensure versatile connectivity options for various peripherals and systems.
  • Analog-to-Digital Converter: An integrated 12-bit analog-to-digital converter (ADC) allows for accurate measurement of analog signals, crucial for sensor data acquisition and processing.
  • Temperature Range: With an operational temperature range of -40°C to 125°C, this microcontroller is built to withstand harsh automotive environments.
  • Packages: Available in a 112-pin LQFP package, it provides a compact solution without compromising on I/O options.

Applications

The S9S12XS256J0CAAR MCU is ideally suited for a range of automotive applications, including engine management systems, transmission control, body control modules, and advanced driver-assistance systems (ADAS). Its robust feature set also makes it suitable for industrial control systems, medical devices, and other applications that require high reliability and performance.

Quality and Reliability

NXP is known for its commitment to quality, and the S9S12XS256J0CAAR is no exception. It is designed to meet the stringent requirements of the automotive industry, including extended temperature range operation and long-term reliability. With this microcontroller, designers and engineers can develop sophisticated systems that enhance vehicle performance, safety, and user experience.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6911 $58.4555
13+ $9.5927 $124.7051
19+ $9.2931 $176.5689
26+ $8.9933 $233.8258
34+ $8.6935 $295.5790
45+ $7.7942 $350.7390
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,160 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess