EN
  • EN
  • DE

MCF51JM32VLK

Part No MCF51JM32VLK
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 80LQFP / MCF51JM128 ColdFire Microcontroller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Tray
Core Processor Coldfire V1
Core Size 32-Bit
Speed 50MHz
Connectivity CANbus, I2C, SCI, SPI, USB OTG
Peripherals LVD, PWM, WDT
Number of I/O 66
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 12x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 80-LQFP
Supplier Device Package 80-LQFP (14x14)
Part Number Series MCF51JM32
Manufacturer Pack Quantity 90
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812559-MCF51JM32VLK
Ultra Librarian 3D Model Ultra Librarian MCF51JM32VLK CAD Model

Description

The NXP MCF51JM32VLK is a highly integrated microcontroller designed to cater to a wide range of applications that require low power consumption and high-performance processing. This microcontroller is part of the MCF51JM series, which is built on the V1 ColdFire core, offering a blend of ColdFire's architectural features and the ease of use typically associated with the 68HC08 and S08 series MCUs.

With a maximum CPU frequency of 50.33 MHz, the MCF51JM32VLK provides a robust platform for embedded systems that demand efficient operation and connectivity. It features 32KB of flash memory, which is ample for storing application code, and 2KB of RAM for data storage and manipulation. The device operates at a core voltage of 1.8V to 3.6V, allowing for flexible power management and compatibility with a variety of peripherals and sensors.

One of the standout features of the MCF51JM32VLK is its rich set of integrated peripherals. It includes a USB 2.0 Full-Speed Device Controller, enabling easy connectivity and communication with other devices. Additionally, it comes equipped with an array of analog and digital modules, such as an Analog-to-Digital Converter (ADC), Serial Communications Interface (SCI), Inter-Integrated Circuit (I2C) bus, and Multiple Purpose Timer Channels. These features make it an ideal choice for applications in medical devices, industrial control, consumer electronics, and point-of-sale systems.

The microcontroller also supports various power-saving modes, which are critical for battery-powered devices. Developers can leverage the low-power modes to extend the operational life of their applications without sacrificing performance.

For ease of development, the MCF51JM32VLK is supported by the CodeWarrior Development Studio, an integrated development environment that provides a comprehensive set of tools for writing, debugging, and deploying embedded applications. The device is available in a compact 80 LQFP package, making it suitable for space-constrained applications.

In summary, the NXP MCF51JM32VLK microcontroller offers a powerful and flexible solution for designers looking for a high-performance, low-power MCU with comprehensive connectivity and peripheral options.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3714 $53.7140
23+ $4.4073 $101.3679
36+ $4.2696 $153.7056
49+ $4.1319 $202.4631
63+ $3.9942 $251.6346
84+ $3.5810 $300.8040
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,329 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess