EN
  • EN
  • DE

SLRC61003HNE

Part No SLRC61003HNE
Manufacturer NXP / Nexperia
Catalog RFID, RF Access, Monitoring ICs
Description IC RFID TRANSP 27.12MHZ 32HVQFN / RFID Transponder IC 27.12MHz EPC, ISO 15693, ISO 18000, NFC I²C, SPI, UART 3V ~ 5.5V 32-VFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RFID, RF Access, Monitoring ICs
Mfr NXP USA Inc.
Series I-Code
Package Tray
Type RFID Transponder
Frequency 27.12MHz
Standards EPC, ISO 15693, ISO 18000, NFC
Interface I2C, SPI, UART
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -25°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-HVQFN (5x5)
Base Product Number SLRC61003
Other Names SLRC61003HNE,935306219551,568-13701
Standard Package 490
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1235556-SLRC61003HNE
Ultra Librarian 3D Model Ultra Librarian SLRC61003HNE CAD Model

Description

The SLRC61003HNE is a state-of-the-art integrated circuit (IC) from NXP Semiconductors, designed specifically for Radio Frequency Identification (RFID) applications. This high-performance product is part of NXP's renowned SLRC610 series, which is widely recognized for its reliability and efficiency in enabling contactless communication and data exchange.

Key Features

  • High-Frequency Support: Operating at 13.56 MHz, the SLRC61003HNE is compatible with ISO/IEC 14443 A and B, as well as ISO/IEC 15693 and ISO/IEC 18000-3 mode 3 standards, ensuring versatile use across different RFID systems.
  • Advanced Security: Equipped with state-of-the-art security features, including mutual three-pass authentication, encryption, and a unique serial number for each device, it offers enhanced protection against unauthorized access and cloning.
  • Energy Efficiency: The IC is designed with power-saving modes, including an automatic power-down feature, which helps to extend the lifespan of battery-powered devices.
  • Flexible Memory: It includes a generous and flexible memory structure, making it suitable for a variety of applications that require different data storage needs.
  • Easy Integration: The SLRC61003HNE is designed for easy integration into existing systems, with a small form factor and minimal external component requirements.

Applications

The SLRC61003HNE is ideal for a broad range of RFID applications, including:

  • Access control systems
  • Public transportation ticketing
  • Loyalty and membership cards
  • Electronic passports and government IDs
  • Supply chain management and asset tracking

Technical Specifications

The technical specifications for the SLRC61003HNE include:

  • Supply voltage range: 2.5V to 5.5V
  • Operating temperature range: -40°C to +85°C
  • Communication interfaces: SPI, UART, I2C
  • Packaging: HVQFN32 (5x5 mm)

With its robust security, versatile compatibility, and ease of integration, the SLRC61003HNE from NXP is an excellent choice for developers and manufacturers looking to incorporate reliable RFID capabilities into their products.

You May Also Be Interested in

NXP / Nexperia
RFID NTAG5 XQFN
Lowest to $2.2634
Texas Instruments
IC RFID READER 13.56MHZ 32VQFN
Lowest to $2.6718
NXP / Nexperia
IC RFID TRANSP 13.56MHZ 8TSSOP
Lowest to $1.4384
Microchip Technology
IC RFID R/W 150KHZ 38QFN / 125kHz LF Reader/Writer Tag
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 13.56MHZ 8TSSOP
Lowest to $1.9843
STMicroelectronics
IC RFID TRANSP 13.56MHZ UFDFPN5
Lowest to $0.3035
NXP / Nexperia
IC RFID READER 13.56MHZ 32SO
Lowest to $23.3772
NXP / Nexperia
ICODE
Lowest to $0.4657
Atmel
IC BASEREADER RFID 125KHZ 16SOIC / NFC/RFID Read/Write 0.121MHz to 0.129MHz 16-Pin SOIC Tube
Lowest to $12.3158

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9648 $59.7888
13+ $8.1762 $106.2906
19+ $7.9207 $150.4933
27+ $7.6652 $206.9604
34+ $7.4097 $251.9298
46+ $6.6432 $305.5872
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,660 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess