EN
  • EN
  • DE

FM20L08-55T

Part No FM20L08-55T
Manufacturer Ramtron
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1059296-FM20L08-55T
Categories OEM Parts(F-I)
Manufacturer Ramtron
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FM20L08-55T CAD Model

Description

The FM20L08-55T is a 256 kilobit (32K x 8) nonvolatile SRAM memory device manufactured by Ramtron. This device combines the fast read and write performance of SRAM with the nonvolatility of FRAM (Ferroelectric Random Access Memory) technology. It offers high endurance, low power consumption, and instant write capabilities, making it suitable for a wide range of applications where data retention is critical.

Applications

  • Data Logging: Storing sensor data in industrial and environmental monitoring systems.
  • Metering: Recording energy consumption data in smart meters.
  • Automotive Electronics: Data logging and parameter storage in automotive ECUs.
  • Medical Devices: Storing critical patient data in medical instruments.
  • Gaming Machines: Retaining game state and configuration information.

Features

  • Nonvolatile Memory: Retains data even when power is removed.
  • Fast Read/Write Access: Offers SRAM-like performance with no write delays.
  • High Endurance: Withstands a large number of read/write cycles.
  • Low Power Consumption: Minimizes energy usage in battery-powered applications.
  • RoHS Compliant: Meets environmental regulations regarding hazardous substances.

Benefits

  • Data Retention: Ensures data integrity even in the event of power loss.
  • Real-Time Data Logging: Enables continuous data recording without performance bottlenecks.
  • Reduced Power Consumption: Extends battery life in portable devices.
  • Increased System Reliability: Eliminates the need for battery backup systems.
  • Simplified System Design: Integrates easily into existing systems with a standard SRAM interface.

Additional Details

The FM20L08-55T operates at a supply voltage of 3.3V or 5V. It features a fast access time of 55ns. Refer to the manufacturer's datasheet for detailed specifications, including operating temperature range, power consumption characteristics, and data retention time. The device is available in various package options, including SOIC and DIP. FRAM technology provides a reliable and high-performance alternative to traditional EEPROM and battery-backed SRAM solutions.

You May Also Be Interested in

Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Essentra Components
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Harris Corporation
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess