The NCE3008M is an N-channel enhancement mode MOSFET produced by Wuxi NCE Power Semiconductor. It's designed for high-efficiency power switching applications. This MOSFET offers a combination of low on-resistance and fast switching speeds, making it suitable for a range of power management and motor control systems.
Applications:
- DC-DC converters
- Load switches
- Motor control
- Power management in portable devices
- LED lighting
Features:
- N-Channel enhancement mode
- Low on-resistance (RDS(on))
- Fast switching speed
- Low gate charge
- Avalanche rated
- RoHS compliant
- Package: SOP-8
Benefits:
- High efficiency: Low on-resistance reduces power losses and improves efficiency.
- Fast switching: Minimizes switching losses, leading to higher efficiency in high-frequency applications.
- Compact size: SOP-8 package saves board space.
- Robust design: Avalanche rating ensures reliability under transient conditions.
- Environmentally friendly: RoHS compliant, reducing environmental impact.
Additional Details:
The NCE3008M features a drain-source voltage (VDS) of 30V and a continuous drain current (ID) of up to 8A. The gate-source voltage (VGS) is rated at +/- 20V. The device is designed to operate within a temperature range of -55°C to +150°C. Proper heatsinking may be required depending on the application and operating conditions. Consult the Wuxi NCE datasheet for detailed electrical characteristics, thermal resistance values, and application notes. Ensure appropriate gate drive circuitry is used to achieve optimal switching performance. The device is typically mounted on a PCB using surface mount technology.