EN
  • EN
  • DE

SLRC61002HN,151

Part No SLRC61002HN,151
Manufacturer NXP / Nexperia
Catalog RFID, RF Access, Monitoring ICs
Description IC RFID READER 13.56MHZ 32HVQFN / RFID Reader IC 13.56MHz ISO 15693, ISO 18000-3 I²C, SPI, UART 3V ~ 5.5V 32-VFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RFID, RF Access, Monitoring ICs
Mfr NXP USA Inc.
Package Tray
Type RFID Reader
Frequency 13.56MHz
Standards ISO 15693, ISO 18000-3
Interface I2C, SPI, UART
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -25°C ~ 85°C
Mounting SMD (SMT)
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-HVQFN (5x5)
Base Product Number SLRC61002
Other Names 2156-SLRC61002HN,151,NXPNXPSLRC61002HN,151,568-11531,935297335151,SLRC61002HN,151
Standard Package 490
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1235568-SLRC61002HN,151
Ultra Librarian 3D Model Ultra Librarian SLRC61002HN,151 CAD Model

Description

The SLRC61002HN,151 is a state-of-the-art integrated circuit from NXP Semiconductors, designed for advanced RFID (Radio-Frequency Identification) applications. This product is part of NXP's renowned SLRC610 series, which is known for its high performance and reliability in contactless communication and data exchange.

Key Features

  • High-Frequency RFID: Operating at 13.56 MHz, this IC is compatible with ISO/IEC 14443 A/MIFARE and NTAG protocols, ensuring broad application scope and interoperability.
  • Advanced Security: With features like mutual three-pass authentication, encryption, and a unique serial number for each device, the SLRC61002HN,151 provides enhanced security for sensitive applications.
  • Integrated Data Collision Protection: The inclusion of an anti-collision function allows for the rapid and efficient handling of multiple cards in the field, making it ideal for busy environments.
  • Flexible Memory: The IC comes with a flexible FIFO buffer that can handle up to 64 bytes, suitable for a variety of complex operations and data management tasks.

Applications

The versatility of the SLRC61002HN,151 makes it a perfect fit for a wide range of applications, including:

  • Access control systems
  • Public transportation ticketing
  • Mobile payment solutions
  • Loyalty programs and smart advertising
  • Product authentication and anti-counterfeiting measures

Technical Specifications

The SLRC61002HN,151 boasts an impressive array of technical specifications that make it a leading choice for developers and manufacturers:

  • Supply voltage: 2.5V to 3.3V
  • Operating temperature range: -25°C to +85°C
  • Interface: SPI/UART/I²C
  • Package: HVQFN32

Quality and Support

NXP Semiconductors is committed to delivering high-quality products. The SLRC61002HN,151 is backed by NXP's comprehensive technical support and documentation, ensuring that integrating this IC into your product is as seamless as possible.

You May Also Be Interested in

STMicroelectronics
IC RFID TRANSP 13.56MHZ 8TSSOP
Lowest to $1.0164
STMicroelectronics
IC RFID READER/TRANSP 32VFQFN
Lowest to $5.4647
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $5.1281
NXP / Nexperia
IC TRANSMISSION MOD 40-HVQFN / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP T/R
Lowest to $45.4874
Microchip Technology
IC XMITTER 125KHZ FOR TPM 20QFN
Need more? Email Us
NXP / Nexperia
IC TXRX MODULE 40HVQFN / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP
Lowest to $8.1818
Atmel
IC BASEREADER RFID 125KHZ 16SOIC
Lowest to $68.1818
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Need more? Email Us
NXP / Nexperia
IC TRANSMISSION MOD 40-HVQFN / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP Tray
Lowest to $14.6617

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7314 $52.3884
14+ $7.1642 $100.2988
22+ $6.9403 $152.6866
30+ $6.7165 $201.4950
39+ $6.4926 $253.2114
52+ $5.8209 $302.6868
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,720 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess