EN
  • EN
  • DE

SC16IS741AIPW

Part No SC16IS741AIPW
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1320/1322
Reference case TSSOP
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 756452-SC16IS741AIPW
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SC16IS741AIPW CAD Model

Description

Product Overview: NXP SC16IS741AIPW

The NXP SC16IS741AIPW is a versatile single-channel I²C-bus/SPI to UART bridge IC, designed to facilitate seamless communication between modern microcontrollers and peripheral devices over UART with minimal effort. This highly integrated solution is a perfect fit for applications requiring serial port expansion or offloading the main microcontroller from handling multiple serial communications.

Key Features

  • Interface Flexibility: The device supports both I²C and SPI interfaces, allowing designers to choose the best fitting protocol for their system requirements.
  • High Data Rate: With a UART baud rate of up to 5 Mbps, the SC16IS741AIPW is capable of handling high-speed data transmission, making it suitable for data-intensive applications.
  • Integrated FIFO: It comes with a 64-byte FIFO (transmit and receive), which helps reduce the CPU overhead and improves system efficiency by managing data flow effectively.
  • Automatic Hardware (RTS/CTS) or Software Flow Control: This feature ensures data integrity by controlling the flow of data, preventing buffer overruns.
  • Multiple Protocol Support: The device is capable of IrDA SIR, RS-485, and modem interface support, offering flexibility in various communication protocols.
  • Programmable Baud Rate Generator: Fine-tuning the communication speed to match specific requirements is possible thanks to the programmable baud rate generator.
  • Industrial Temperature Range: With an operational temperature range of -40°C to +95°C, the device is suitable for industrial applications that require robust performance in extreme conditions.

Applications

The SC16IS741AIPW is ideal for a broad range of applications, including:

  • Industrial Control Systems
  • Point of Sale (POS) Terminals
  • Automotive Infotainment Systems
  • Factory Automation
  • Telecommunication Systems

With its compact TSSOP16 packaging, the NXP SC16IS741AIPW is designed to minimize the PCB space required, making it a great choice for space-constrained applications. Its comprehensive feature set ensures reliable serial communication, making it a valuable component in any system requiring UART capabilities.

You May Also Be Interested in

MaxLinear Inc
IC UART FIFO 64B DUAL 32QFN
Lowest to $4.2435
Rochester Electronics
PARALLEL I/O PORT, 0 I/O, CMOS / UART IC Channel
Need more? Email Us
Sipex Corporation
SIPEX PRINTER INTERFACE 8 I/O
Lowest to $1.1519
NXP / Nexperia
UART Interface IC UART DUAL W/FIFO
Lowest to $106.7165
MaxLinear Inc
IC DUART CMOS 44LQFP
Need more? Email Us
Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Lowest to $7.1152
Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Lowest to $232.6042
Sipex Corporation
QUAD UART WITH 16-BYTE FIFO / UART IC Channel
Lowest to $6.7233
Sipex Corporation
QUAD UART WITH 16-BYTE FIFO / UART IC Channel
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.5314 $55.3140
23+ $4.5386 $104.3878
35+ $4.3967 $153.8845
48+ $4.2549 $204.2352
61+ $4.1131 $250.8991
82+ $3.6876 $302.3832
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess