EN
  • EN
  • DE

XR16C850CJ-F

Part No XR16C850CJ-F
Manufacturer MaxLinear Inc
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC UART FIFO 128B 44PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201528-XR16C850CJ-F
Manufacturer MaxLinear, Inc.
Category Integrated Circuits (ICs) -Interface -UARTs (Universal Asynchronous Receiver Transmitter)
Package Tube
Product Status Active
Features Internal Oscillator, Printer Port, Timer/Counter
Number of Channels 1, UART
Protocol RS485
Data Rate (Max) 2Mbps
Voltage - Supply 2.97V ~ 5.5V
Ultra Librarian 3D Model Ultra Librarian XR16C850CJ-F CAD Model

Description

The MaxLinear UART IC is a versatile integrated circuit designed for interface applications.

  • Features: Internal oscillator, printer port, and timer/counter
  • Data Rate: Up to 2Mbps
  • FIFO Size: 128 bytes
  • Operating Voltage: 2.97V to 5.5V
  • Packaging: Tube

You May Also Be Interested in

MaxLinear Inc
IC UART FIFO 64B DUAL 48TQFP
Need more? Email Us
Sipex Corporation
2.25V TO 5.5V DUART WITH 16-BYTE
Need more? Email Us
NXP / Nexperia
UART Interface IC 16CB 2.5V-5V 2CH
Lowest to $18.1072
MaxLinear Inc
IC UART FIFO 64B DUAL 49STBGA
Need more? Email Us
Renesas Electronics America
ASYNCH COMMS INTERFACE ADAPTER / UART IC Channel
Lowest to $51.5996
MaxLinear Inc
IC UART FIFO 16B DUAL 44PLCC / UART IC 2, DUART Channel RS232, RS422 16 Byte 44-PLCC (16.59x16.59)
Need more? Email Us
Microchip Technology
SERIAL I/O CONTROLLER
Lowest to $20.0947
Texas Instruments
IC QUAD UART 64BYTE FIFO 68PLCC
Need more? Email Us
Sipex Corporation
UARTs (Universal Asynchronous Receiver Transmitter)
Lowest to $7.9456

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess