EN
  • EN
  • DE

TL16C550CPT

Part No TL16C550CPT
Manufacturer Texas Instruments
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC ASYNC COMM ELEMENT 48-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Channels 1, UART
FIFO's 16 Byte
Data Rate (Max) 1Mbps
Supply Voltage - Operating 3 V to 5.25 V
With Auto Flow Control Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Case / Package 48-LQFP (7x7)
Win Source Part Number 081265-TL16C550CPT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL16C550CPT CAD Model

Description

Product Overview: TL16C550CPT by Texas Instruments

The TL16C550CPT is a high-performance, asynchronous communications element (ACE) that serves as an interface between a microprocessor and a serial communication channel. This integrated circuit, crafted by the renowned semiconductor company Texas Instruments, is part of the TL16C550 series which is well-regarded for its reliability and versatility in serial communication applications.

As an enhanced version of the industry-standard 16550 UART (Universal Asynchronous Receiver/Transmitter), the TL16C550CPT offers a plethora of features that make it an ideal choice for complex serial data exchanges. It comes equipped with a 16-byte FIFO (First In, First Out) buffer that significantly reduces the overhead required for CPU to manage serial communication. This buffer allows for smoother data flow and improved system efficiency, particularly in multi-tasking environments where the CPU can be engaged with other processes.

The device operates at a wide range of baud rates and is capable of handling various data formats and transmission speeds, making it highly adaptable to different system requirements. It supports data rates up to 1.5 Mbps, which is sufficient for most standard serial applications, including point-of-sale systems, industrial control, and telecommunications.

The TL16C550CPT also features automatic hardware and software flow control, which ensures data integrity by preventing buffer overruns when the receiving device is not ready to accept more data. This is particularly useful in preventing data loss in high-speed communications.

Texas Instruments has designed the TL16C550CPT with power management in mind. The device includes a sleep mode that reduces power consumption when the ACE is not in active use, making it suitable for power-sensitive applications.

With its 5V single supply voltage and operational temperature range of 0°C to 70°C, the TL16C550CPT is designed for robust operation in a variety of settings. Its 44-pin LQFP (Low-profile Quad Flat Package) makes it compact and easy to integrate into system designs.

Overall, the TL16C550CPT from Texas Instruments is a highly capable UART solution that offers reliability, efficiency, and versatility for designers looking to implement serial communication in their systems.

You May Also Be Interested in

NXP / Nexperia
OCTAL UART
Lowest to $58.6467
Exar Corporation
SERIAL I/O CONTROLLER
Lowest to $7.3955
MaxLinear Inc
IC UART PCI BUS OCTAL 144LQFP / UART IC 8 Channel RS485 64 Byte 144-LQFP (20x20)
Need more? Email Us
MaxLinear Inc
IC UART QUAD 2.97V - 5.5V 68PLCC
Need more? Email Us
National Semiconductor (TI)
SERIAL I/O CONTROLLER, 1 CHANNEL
Lowest to $9.1764
MaxLinear Inc
IC UART FIFO 64B DUAL 32QFN
Lowest to $4.2435
Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Need more? Email Us
Sipex Corporation
QUAD UART WITH 16-BYTE FIFO / UART IC Channel
Need more? Email Us
MaxLinear Inc
IC DUART CMOS 44LQFP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4515 $53.4180
24+ $4.1698 $100.0752
38+ $4.0289 $153.0982
54+ $3.7472 $202.3488
70+ $3.6063 $252.4410
87+ $3.4655 $301.4985
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,194 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess