EN
  • EN
  • DE

SC16C852IBS,151

Part No SC16C852IBS,151
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC UART DUAL W/FIFO 32HVQFN / UART IC 2, DUART Channel RS485 128 Byte 32-HVQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Mfr NXP USA Inc.
Package Tray
Product Status Obsolete
Number of Channels 2, DUART
FIFO's 128 Byte
Protocol RS485
Data Rate (Max) 5Mbps
Voltage - Supply 2.5V ~ 3.3V
With Auto Flow Control Yes
With IrDA Encoder/Decoder Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-HVQFN (5x5)
Base Product Number SC16
Other Names 935283099151
Standard Package 490
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260700-SC16C852IBS,151
Ultra Librarian 3D Model Ultra Librarian SC16C852IBS,151 CAD Model

Description

Overview of SC16C852IBS,151 from NXP

The SC16C852IBS,151 is a dual universal asynchronous receiver-transmitter (UART) with a 128-byte FIFO and an I2C-bus interface. Manufactured by NXP Semiconductors, this integrated circuit (IC) is designed to facilitate serial communication in embedded systems. It is particularly well-suited for applications that require high-speed data transfer and efficient operation in a compact package.

Key Features

  • Dual UART Channels: The device features two independent UART channels, each with its own set of registers and FIFOs, allowing for simultaneous serial communication on two different ports.
  • Large FIFO Buffers: With 128-byte transmit and receive FIFOs, the SC16C852IBS,151 can handle a significant amount of data, reducing the risk of data loss and minimizing the need for frequent CPU intervention.
  • I2C-Bus Interface: The inclusion of an I2C-bus interface allows for easy integration into systems that utilize I2C for communication, providing a simple two-wire connection for data transfer and control.
  • Programmable Baud Rate: The baud rate generator is programmable, enabling the user to set a wide range of baud rates to match the requirements of various communication protocols.
  • Additional Features: This device also includes automatic hardware and software flow control, a sleep mode for power savings, and a multi-drop mode with automatic address detection.

Applications

The SC16C852IBS,151 is ideal for applications that require reliable and efficient serial communication. Some common use cases include:

  • Industrial control systems
  • Point-of-sale terminals
  • Networking equipment
  • Telecommunications
  • Complex embedded systems

Technical Specifications

Some of the technical specifications for the SC16C852IBS,151 include:

  • Supply Voltage: 2.3V to 3.6V
  • Operating Temperature Range: -40°C to +85°C
  • Package: 32-pin HVQFN
  • Data Transfer Rates: Up to 5 Mbps

In summary, the SC16C852IBS,151 from NXP is a powerful and versatile UART interface IC that offers high-speed data communication with minimal CPU overhead. Its dual-channel operation, large FIFOs, and I2C-bus interface make it a valuable component in a wide range of electronic systems.

You May Also Be Interested in

MaxLinear Inc
IC UART FIFO 16B 28PLCC / UART IC Channel 28-PLCC (11.51x11.51)
Need more? Email Us
Rochester Electronics
PARALLEL I/O PORT, 0 I/O, CMOS / UART IC Channel
Need more? Email Us
Sipex Corporation
SIPEX LINE DRVR/RECEIVER 2 DRVR
Need more? Email Us
Maxim Integrated
SPI/IC UART WITH 128-WORD FIFOS
Lowest to $10.1866
NXP / Nexperia
OCTAL UART
Lowest to $58.6467
Sipex Corporation
SIPEX VIDEO AMP 1 CHANNEL 1 FUNC
Need more? Email Us
Sipex Corporation
QUAD UART WITH 16-BYTE FIFO / UART IC Channel
Need more? Email Us
National Semiconductor (TI)
SERIAL I/O CONTROLLER, 1 CHANNEL
Lowest to $9.1764
Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Lowest to $232.6042

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess