Products specifications

Manufacturer Texas Instruments
Packaging Tray
Number of Channels 4, QUART
FIFO's 16 Byte
Data Rate (Maximum) 1Mbps
Supply Voltage (V) 4.75V ~ 5.25V
With False Start Bit Detection Yes
With Modem Control Yes
Mounting Style SMD
Manufacturer Package 80-LQFP
Supplier Device Package 80-LQFP (12x12)
Part Number Series TL16C554
Manufacturer Pack Quantity 119
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 811939-TL16C554PN
Ultra Librarian 3D Model Ultra Librarian TL16C554PN CAD Model

Description

TL16C554PN Chip Image

The TL16C554PN is a high-performance quad universal asynchronous receiver-transmitter (UART) integrated circuit from the renowned semiconductor manufacturer, Texas Instruments. This versatile chip is designed to meet the demanding requirements of modern communication systems, providing four independent UART channels in a single package. It is an ideal solution for applications requiring multiple serial interfaces, such as industrial control systems, networking equipment, and multi-port serial cards.

Key Features

  • Four Independent UART Channels: Each channel is capable of handling serial communications independently, with a full set of modem control signals to ensure compatibility with a wide range of devices.
  • Programmable Baud Rate Generators: Allows precise adjustment of the baud rate for each channel to match specific communication requirements.
  • 64-Byte FIFO Buffers: Large FIFOs for each UART channel reduce CPU overhead by minimizing the number of required read and write cycles, especially beneficial in multi-tasking environments.
  • Automatic In-Band Flow Control: The device supports in-band flow control using Xon/Xoff characters, facilitating smooth data transfer without the need for additional hardware.
  • Modem Control Functions: Each UART includes a full set of modem control signals, ensuring compatibility with modems and other similar peripherals.
  • Flexible Character Lengths: Supports 5, 6, 7, or 8-bit character lengths, allowing for customization based on the communication protocol used.
  • Even, Odd, or No Parity Bit Generation and Detection: Provides versatile options for data integrity checks.
  • Industrial Temperature Range: Designed to operate reliably in harsh environments, with an operational temperature range suitable for industrial applications.

Applications

The TL16C554PN is suitable for a variety of applications, including:

  • Multi-port Serial Cards for Servers and Workstations
  • Factory Automation and Process Control Systems
  • Point of Sale (POS) Terminals
  • Networking Equipment such as Routers and Switches

With its robust feature set and Texas Instruments' reputation for quality, the TL16C554PN is a reliable choice for system designers and engineers looking to implement multiple UART channels in their designs.

You May Also Be Interested in

Texas Instruments
IC ASYNC COMM ELEMENT 32VQFN
Lowest to $3.0236
ECAD model for TL16C550DIRHBR
Texas Instruments
DUAL ASYNCHRONOUS COMMUNICATIONS ELEMENT | IC ASYNC COMM ELEMENT DUAL68PLCC
Lowest to $14.6688
ECAD model for TL16C552AFNRG4
Texas Instruments
ASYNCHRONOUS COMMUNICATIONS ELEMENT WITH AUTOFLOW CONTROL | IC ASYNC COMM ELEMENT 48-TQFP
Lowest to $2.4904
ECAD model for TL16C550DIPFBR
Sipex Corporation
UART IC Channel
Lowest to $1.1648
ECAD model for ST16C450IQ48
Texas Instruments
IC ASYNC COMM ELEMENT 48-LQFP
Lowest to $10.7830
ECAD model for TL16C550DIPTRG4
Sipex Corporation
QUAD UART WITH 16-BYTE FIFO / UART IC Channel
Need more? Email Us
ECAD model for XR16V554IV
Texas Instruments
IC UART FIFO 16BIT QAUD 68PLCC
Need more? Email Us
ECAD model for TL16C554AIFN
Exar Corporation
2.97V TO 5.5V DUAL UART WITH 128-BYTE FIFOS
Lowest to $19.5582
ECAD model for XR16C2850CM-F
Exar Corporation
SERIAL I/O CONTROLLER
Lowest to $1.7328
ECAD model for XR16C2850CM

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $51.8040 $51.8040
3+ $42.5059 $127.5177
4+ $41.1776 $164.7104
6+ $39.8493 $239.0958
7+ $38.5209 $269.6463
9+ $34.5360 $310.8240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 544 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention