EN
  • EN
  • DE

TL16C554AIPM

Part No TL16C554AIPM
Manufacturer Texas Instruments
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - UARTs(Universal Asynchronous Receiver Transmitter)
Manufacturer Texas Instruments
Win Source Part Number 217622-TL16C554AIPM
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL16C554AIPM CAD Model

Description

Overview of TL16C554AIPM

The TL16C554AIPM is a high-performance, quad-channel UART (Universal Asynchronous Receiver/Transmitter) from Texas Instruments, designed to meet the demanding requirements of embedded systems. It is a significant component for applications requiring multiple serial interfaces, offering enhanced features over standard UARTs for more efficient data processing and communication.

Key Features

  • Quad UART Channels: The device integrates four independent UART channels, each with a 16-byte FIFO to reduce the overhead of software intervention and improve system efficiency.
  • Programmable Baud Rate: Each channel can be programmed to support a wide range of baud rates, making the TL16C554AIPM versatile for various communication standards.
  • Modem Control Functions: It includes full modem control capabilities, allowing it to interface with external modems and other similar communication devices.
  • Flexible Character Lengths: The UART supports 5-, 6-, 7-, or 8-bit character lengths, providing the flexibility needed for different data formats and protocols.
  • Automatic Infrared Mode: An automatic infrared (IrDA) mode is available, enabling wireless communication for applications that require it.
  • Industrial Temperature Range: The device operates over an industrial temperature range, ensuring reliability and performance under extreme conditions.

Applications

The TL16C554AIPM is ideal for a variety of applications, including industrial control systems, point-of-sale terminals, and networking equipment where multiple serial ports are necessary. Its robust feature set also makes it suitable for complex systems that require reliable data transfer, such as medical equipment, security systems, and telecommunications infrastructure.

Package and Quality

Encased in a 64-pin LQFP (Low-profile Quad Flat Package), the TL16C554AIPM offers a compact footprint for space-constrained applications. Texas Instruments' commitment to quality ensures that this device meets stringent industry standards, providing a reliable solution for system designers and engineers.

Overall, the TL16C554AIPM from Texas Instruments is a feature-rich, multi-channel UART that delivers high-level performance for serial communication in sophisticated electronic systems.

You May Also Be Interested in

Texas Instruments
IC QUAD UART 64BYTE FIFO 68PLCC
Need more? Email Us
MaxLinear Inc
IC UART FIFO 16B 28PLCC
Lowest to $150.0000
Maxim Integrated
SPI/IC UART WITH 128-WORD FIFOS
Lowest to $10.1866
NXP / Nexperia
UART Interface IC 8CH. UART ENHANCED
Lowest to $58.6467
NXP / Nexperia
UART Interface IC UART DUAL W/FIFO
Lowest to $106.7165
NXP / Nexperia
UART Interface IC 16CB 2.5V-5V 2CH
Lowest to $18.1072
MaxLinear Inc
IC UART FIFI DUAL 44LQFP
Need more? Email Us
MaxLinear Inc
IC UART FIFO 64B DUAL 48TQFP
Need more? Email Us
SHANGHAI BELLING CO., LTD.
Transceiver 3V~5.5V 250Kbps SOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1950

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess