EN
  • EN
  • DE

SC16C554BIBM,151

Part No SC16C554BIBM,151
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC UART QUAD W/FIFO 64-LQFP / UART IC 4, QUART Channel 16 Byte 64-LQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Mfr NXP USA Inc.
Package Tray
Product Status Obsolete
Number of Channels 4, QUART
FIFO's 16 Byte
Data Rate (Max) 5Mbps
Voltage - Supply 2.5V, 3.3V, 5V
With Auto Flow Control Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (7x7)
Base Product Number SC16
Other Names SC16C554BIBM151,SC16C554BIBM-S,568-3267,935279067151
Standard Package 250
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260691-SC16C554BIBM,151
Ultra Librarian 3D Model Ultra Librarian SC16C554BIBM,151 CAD Model

Description

NXP SC16C554BIBM,151 Quad UART Interface

The NXP SC16C554BIBM,151 is a highly integrated quad Universal Asynchronous Receiver/Transmitter (UART) interface IC, designed to facilitate serial communication in a wide array of applications. This versatile chip is a perfect solution for expanding the serial communication capabilities of your system without the need for additional board space for multiple UARTs.

Key Features

  • Multiple Channels: The device includes four independent UART channels, each with a 64-byte FIFO to reduce the overhead of CPU operations.
  • High Data Rates: Each UART is capable of supporting data rates up to 5 Mbps, ensuring high-speed data transfer for demanding applications.
  • Flexible Baud Rate Generation: The SC16C554BIBM,151 supports a wide range of baud rates, which can be programmed into the baud rate generators.
  • Modem Control Functions: It includes a full set of modem control features, making it suitable for modem interface applications.
  • Programmable Character Lengths: Users can configure character lengths from 5 to 8 bits, providing flexibility for various data protocols.
  • Industry-Standard Compatibility: The SC16C554BIBM,151 is designed to be pin-compatible with the industry-standard SC16C554 and similar devices, facilitating easy integration into existing designs.
  • Robust Packaging: The device is available in a LQFP-64 package, ensuring robustness and reliability for industrial applications.

Applications

The NXP SC16C554BIBM,151 is ideal for applications that require multiple serial interfaces, such as industrial control systems, point-of-sale terminals, and complex computing systems. Its ability to handle multiple data streams simultaneously makes it an excellent choice for multi-port serial card applications in servers and networking equipment.

Technical Specifications

Part Number: SC16C554BIBM,151
Package: LQFP-64
Supply Voltage: 2.3V to 5.5V
Operating Temperature: -40°C to 85°C
Data Rate: Up to 5 Mbps
FIFO: 64 bytes per UART

With its combination of high data throughput, multiple channel support, and robust feature set, the NXP SC16C554BIBM,151 is an excellent choice for enhancing your system's serial communication capabilities.

You May Also Be Interested in

Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Need more? Email Us
Maxim Integrated
SPI/IC UART WITH 128-WORD FIFOS
Lowest to $10.1866
Texas Instruments
IC DUAL 3.3V UART 48-LQFP
Lowest to $7.1366
Sipex Corporation
QUAD UART WITH FIFO / UART IC Channel
Need more? Email Us
Sipex Corporation
DUART WITH FIFO / UART IC Channel
Lowest to $5.8042
Sipex Corporation
SIPEX VIDEO AMP 1 CHANNEL 1 FUNC
Need more? Email Us
Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Need more? Email Us
MaxLinear Inc
IC UART PCI BUS OCTAL 144LQFP / UART IC 8 Channel RS485 64 Byte 144-LQFP (20x20)
Need more? Email Us
Sipex Corporation
QUAD UART WITH 16-BYTE FIFO / UART IC Channel
Lowest to $6.7233

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess