Products specifications Report Issue?

Data Rate 5 Mbps
Maximum Operating Temperature 85 °C
Max Supply Voltage 3.3 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.5 V
Nominal Supply Current 2 mA
Number of Channels 2
RoHS Compliant
Win Source Part Number 1091494-SC16C852IBS
Categories Interface - UARTs(Universal Asynchronous Receiver Transmitter)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SC16C852IBS CAD Model

Description

The SC16C852IBS is a dual universal asynchronous receiver/transmitter (UART) from NXP Semiconductors, which extends the capabilities of their standard UART with enhanced features and flexibility. This integrated circuit is designed to meet the demands of high-speed serial data communication in embedded systems, offering a versatile connection through both I2C-bus and SPI interfaces.

Key Features

  • Dual UART Channels: The device incorporates two independent UART channels, which can be used for simultaneous communication with multiple peripherals or for redundancy in critical applications.
  • Programmable Baud Rate: It supports a wide range of baud rates, making it suitable for various data transmission speeds, and can be easily programmed to match specific system requirements.
  • I2C-bus/SPI Interface: Flexibility is a key advantage of the SC16C852IBS, offering both I2C and SPI interfaces for communication with microcontrollers or processors, allowing designers to choose the most appropriate serial protocol for their design.
  • 64-byte FIFO: Each UART channel is equipped with a 64-byte transmit and receive FIFO, which helps to reduce the overhead of CPU intervention and improve system efficiency in data handling.
  • Auto Hardware/Software Flow Control: The device supports automatic hardware and software flow control, which ensures data integrity by preventing buffer overruns.
  • Multiple Package Options: Available in a compact 32-pin HVQFN package, the SC16C852IBS is suitable for space-constrained applications while maintaining robust performance.

Applications

The SC16C852IBS is ideal for a variety of applications where efficient serial communication is required. It is commonly used in industrial control systems, point-of-sale terminals, and networking equipment. Its high integration and communication features also make it suitable for complex multi-port serial applications in the automotive and telecommunications sectors.

Conclusion

With its dual-channel operation, flexible interface options, and advanced FIFO management, the SC16C852IBS from NXP is a powerful solution for designers looking to implement reliable and high-speed serial communication in their embedded systems. Its robust feature set ensures that it can be integrated into a wide range of applications, delivering performance and versatility that modern electronic systems demand.

You May Also Be Interested in

NXP / Nexperia
IC UART 24SOIC / UART 1-CH 5V 24-Pin SO T/R
Lowest to $193.9105
ECAD model for SCC2691AC1D24,518
NXP / Nexperia
IC UART SGL-CH 3.3V 32-HVQFN / UART 1-CH 128byte FIFO 2.5V/3.3V 32-Pin HVQFN EP Tray
Lowest to $2.1914
ECAD model for SC16C850IBS,151
NXP / Nexperia
IC UART DUAL W/FIFO 44QFP / UART 2-CH 5V 44-Pin PQFP Tray
Need more? Email Us
ECAD model for SCC2692AC1B44,557
NXP / Nexperia
IC DUART 40-DIP / UART 2-CH 5V 40-Pin PDIP Bulk
Need more? Email Us
ECAD model for SCC2681AE1N40,112
Texas Instruments
IC UART DUAL 16BYTE 44-PLCC / UART 2-CH 16byte FIFO 3.3V/5V 44-Pin PLCC Tube
Need more? Email Us
ECAD model for NS16C2552TVA/NOPB
Exar Corporation
IC UART FIFO 64B QUAD 64LQFP / UART 4-CH 64byte FIFO 3.3V/5V 64-Pin LQFP
Lowest to $65.1941
ECAD model for ST16C654IQ64-F
MaxLinear Inc
IC UART FIFI DUAL 44PLCC / UART IC 2, DUART Channel 16 Byte 44-PLCC (16.59x16.59)
Need more? Email Us
ECAD model for XR68C192CJ-F
NXP / Nexperia
IC DUAL UART 64BYTE 48LQFP / UART 2-CH 64byte FIFO 2.5V/3.3V/5V 48-Pin LQFP T/R
Need more? Email Us
ECAD model for SC16C752IB48,128
NXP / Nexperia
IC UART SINGLE W/FIFO 40-DIP / UART 1-CH 16byte FIFO 2.5V/3.3V/5V 40-Pin PDIP Bulk
Need more? Email Us
ECAD model for SC16C550IN40,112

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention