EN
  • EN
  • DE

SC16C850IBS,151

Part No SC16C850IBS,151
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC UART SGL-CH 3.3V 32-HVQFN / UART 1-CH 128byte FIFO 2.5V/3.3V 32-Pin HVQFN EP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Tray
Part Status Obsolete(EOL)
Number of Channels 1, UART
FIFO's 128 Byte
Protocol RS485
Data Rate (Maximum) 5Mbps
Operating Supply Voltage 2.5 V ~ 3.3 V
With Auto Flow Control Yes
With IrDA Encoder/Decoder Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD
Package 32-VFQFN Exposed Pad
Manufacturer Package 32-HVQFN (5x5)
Win Source Part Number 793938-SC16C850IBS,151
Popularity Medium
Supply and Demand Status Limited
Family Name SC16C850
Introduction Date January 10, 2008
ECCN EAR99
Country of Origin China, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian SC16C850IBS,151 CAD Model

Description

Introducing the SC16C850IBS,151 UART Interface IC by NXP Semiconductors

The SC16C850IBS,151 is a cutting-edge Universal Asynchronous Receiver/Transmitter (UART) interface integrated circuit designed and manufactured by NXP Semiconductors, a leader in the semiconductor industry. This powerful IC is an ideal solution for enhancing serial communication in a wide range of applications, including industrial control systems, point-of-sale terminals, and networking equipment.

The SC16C850IBS,151 is a single-channel UART that provides a convenient interface between the serial port of microcontrollers and computers, allowing for the seamless transfer of data. It is designed to overcome the limitations of traditional UARTs by offering enhanced features such as a larger FIFO (First In, First Out) buffer, higher data throughput, and improved data integrity.

Key Features:

  • FIFO Buffer: Equipped with a 128-byte FIFO, this UART can handle high-speed data streams with ease, reducing the need for frequent CPU intervention and improving overall system efficiency.
  • Baud Rate: The SC16C850IBS,151 supports a wide range of baud rates, ensuring compatibility with various communication standards and enabling fast data transfer rates.
  • Programmable: It offers programmable serial-interface characteristics, which include 5-, 6-, 7-, or 8-bit characters, 1 or 2 stop bits, odd/even/ no parity, and baud rates that can be tailored to specific application requirements.
  • Auto Hardware/Software Flow Control: With its automatic hardware and software flow control, the IC can prevent data loss during high-speed communication by controlling the flow of data based on buffer status.
  • Low Power Consumption: Designed with power efficiency in mind, the SC16C850IBS,151 operates with low power consumption, making it suitable for battery-powered devices.
  • Enhanced Electrostatic Discharge (ESD) Protection: This device is built to withstand electrostatic discharges, ensuring reliability and longevity in harsh electrical environments.

The SC16C850IBS,151 also features an industrial temperature range, making it robust enough to operate in extreme conditions. Its versatile 3.3V or 2.5V power supply and small form factor (QFN package) make it an excellent choice for space-constrained applications.

Whether you're upgrading existing systems or developing new ones, the SC16C850IBS,151 from NXP Semiconductors offers a reliable and high-performance solution for your serial communication needs.

You May Also Be Interested in

National Semiconductor (TI)
SERIAL I/O CONTROLLER, 1 CHANNEL
Lowest to $9.1764
NXP / Nexperia
OCTAL UART
Lowest to $58.6467
Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Lowest to $232.6042
MaxLinear Inc
IC UART FIFO 64B DUAL 32QFN
Lowest to $4.2435
Sipex Corporation
QUAD UART WITH 16-BYTE FIFO / UART IC Channel
Need more? Email Us
Exar Corporation
SERIAL I/O CONTROLLER
Lowest to $7.3955
Rochester Electronics
PARALLEL I/O PORT, 0 I/O, CMOS / UART IC Channel
Need more? Email Us
MaxLinear Inc
IC UART FIFO 16B 28PLCC / UART IC Channel 28-PLCC (11.51x11.51)
Need more? Email Us
MaxLinear Inc
IC UART QUAD 2.97V - 5.5V 68PLCC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9566 $58.6980
75+ $1.6055 $120.4125
115+ $1.5558 $178.9170
155+ $1.5050 $233.2750
200+ $1.4553 $291.0600
270+ $1.3052 $352.4040
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess