Products specifications Report Issue?

Category Connectors, InterconnectsTerminalsQuick Connects, Quick Disconnect Connectors
Manufacturer TE Connectivity AMP Connectors
Series Fastin-Faston
Packaging Tape & Reel (TR)Cut Tape (CT)
Part Status Active
Terminal Type Standard
Gender Female
Tab Width 0.187" (4.75mm)
Tab Thickness 0.032" (0.81mm)
Tab Length 0.250" (6.35mm)
Length - Overall 0.591" (15.00mm)
Termination Crimp
Wire Gauge 13-17 AWG
Insulation Non-Insulated
Mounting Type Free Hanging (In-Line)
Features Serrated Termination
Contact Material Phosphor Bronze
Contact Finish Tin
Insulation Diameter 0.118" ~ 0.169" (3.00mm ~ 4.29mm)
Base Product Number 281197
Ultra Librarian 3D Model Ultra Librarian 281197-2 CAD Model

You May Also Be Interested in

Wurth Electronics Inc
CONN JACK 1PORT PCB
Lowest to $10.2819
ECAD model for 7499010004A
Amphenol FCI
CONN D-SUB RCPT 15POS SOLDER CUP
Need more? Email Us
ECAD model for DA15S065TLF
Pulse
CONN JACK 1PORT PCB
Need more? Email Us
ECAD model for JY0-0016NL
Amphenol FCI
CONN FPC TOP 40POS 0.5MM R/A
Need more? Email Us
ECAD model for 62684-40210E9ALF
TE Connectivity
CONN RCPT HSG 4POS
Lowest to $1.6140
ECAD model for DT04-4P-E005
Wurth Electronics Inc
TERM REDCUBE M3 1PIN SMD RA
Lowest to $2.3459
ECAD model for 7466303R
Amphenol FCI
CNR ACC PLASTIC
Need more? Email Us
ECAD model for 8630CH09M3LF
TE Connectivity
MTC100 CONNECTOR SHELL 10POS
Need more? Email Us
ECAD model for MTC100-JH1-P22
Amphenol FCI
CONN FFC FPC VERT 14POS 1MM SMD
Need more? Email Us
ECAD model for HFW14S-2STE1HLF

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4199 $50.3880
295+ $0.3445 $101.6275
450+ $0.3338 $150.2100
620+ $0.3230 $200.2600
805+ $0.3122 $251.3210
1,075+ $0.2799 $300.8925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 455 pieces
MOQ: 120 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention