EN
  • EN
  • DE

SCC2691AC1D24,518

Part No SCC2691AC1D24,518
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC UART 24SOIC / UART 1-CH 5V 24-Pin SO T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Reel package
Part Status Obsolete(EOL)
Features Configurable GPIO, Internal Oscillator, Timer/Counter
Number of Channels 1, UART
Operating Supply Voltage 5V
With Auto Flow Control Yes
With False Start Bit Detection Yes
Mounting SMD
Package 24-SOIC (0.295", 7.50mm Width)
Manufacturer Package 24-SO
Win Source Part Number 793995-SCC2691AC1D24,518
Popularity Medium
Supply and Demand Status Limited
Family Name SCC2691
Introduction Date May 01, 1995
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian SCC2691AC1D24,518 CAD Model

Description

The SCC2691AC1D24,518 from NXP Semiconductors is a versatile UART (Universal Asynchronous Receiver/Transmitter) interface integrated circuit designed for serial communication in embedded systems. This IC is a part of the broader SCC2691 family, which is known for its reliability and performance in facilitating serial data exchange between a microcontroller and peripheral devices or between two microcontrollers.

The SCC2691AC1D24,518 operates at a voltage range of 4.5V to 5.5V, making it suitable for a wide array of applications. It provides a single full-duplex UART channel, allowing for bidirectional communication. The baud rate is highly configurable, ensuring compatibility with various communication standards and flexibility for specific system requirements.

A key feature of this product is its compatibility with the industry-standard 5V TTL logic levels, which allows for easy integration into existing designs without the need for additional level-shifting hardware. The device also includes a programmable baud rate generator, which can be tailored to support a wide range of baud rates depending on the crystal or clock input frequency.

The SCC2691AC1D24,518 comes in a compact 24-pin DIP (Dual In-line Package) or SO (Small Outline) package, which is ideal for space-constrained applications. Its low power consumption makes it an excellent choice for portable and battery-operated devices. Additionally, the IC features a false start bit detection and line break generation and detection, which enhances its robustness in communication links.

For error handling, the SCC2691AC1D24,518 includes a parity error, framing error, and overrun error detection mechanisms. It also supports hardware or XON/XOFF handshaking, providing designers with flexibility in managing data flow control. With its full set of interrupt capabilities, it can be configured to alert the host processor of various events, such as received data ready, transmitter holding register empty, and receiver line status errors.

In summary, the NXP SCC2691AC1D24,518 is a highly reliable and functional UART interface IC that caters to a wide range of communication requirements in embedded systems. Its ease of integration, configurable features, and robust error management make it a preferred choice for designers looking to implement efficient serial data exchange in their applications.

You May Also Be Interested in

Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Lowest to $232.6042
Sipex Corporation
SIPEX ZBT SRAM 128KX36 4.2NS
Need more? Email Us
Sipex Corporation
SIPEX PIPELINE REGISTER 8-BIT
Lowest to $3.0261
MaxLinear Inc
IC UART FIFO 64B DUAL 32QFN
Lowest to $4.2435
Rochester Electronics
SERIAL I/O CONTROLLER, 2 CHANNEL / UART IC Channel
Lowest to $23.5320
MaxLinear Inc
IC UART FIFO 16B 28PLCC / UART IC Channel 28-PLCC (11.51x11.51)
Need more? Email Us
MaxLinear Inc
IC UART PCI BUS OCTAL 144LQFP / UART IC 8 Channel RS485 64 Byte 144-LQFP (20x20)
Need more? Email Us
Sipex Corporation
SIPEX VIDEO AMP 1 CHANNEL 1 FUNC
Need more? Email Us
Sipex Corporation
QUAD UART WITH 16-BYTE FIFO / UART IC Channel
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $173.1344 $173.1344
2+ $155.2239 $310.4478
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 550 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess