Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features AVR series Microcontroller IC 8-Bit 4MHz 16KB (8K x 16) FLASH 28-TSOP
Manufacturer Microchip Technology
Series AVR® ATmega
Package Tray
Part Status Obsolete
Core Processor AVR
Core Size 8-Bit
Speed 4MHz
Connectivity SPI
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 7
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
Supply Voltage 1.8V ~ 9V
Data Converters A/D 5x12b
Oscillator Type Internal
Operating Temperature Range -20°C ~ 85°C (TA)
Mounting Surface Mount
Package 28-TSSOP (0.465", 11.80mm Width)
Case / Package 28-TSOP
Family Name ATMEGA16HVA
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number 1611-ATMEGA16HVA-4TU, 2266-ATMEGA16HVA-4TU, ATMEGA16HVA4TU
Quantity per package 234
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862342-ATMEGA16HVA-4TU
Ultra Librarian 3D Model Ultra Librarian ATMEGA16HVA-4TU CAD Model

Description

Product Overview: ATMEGA16HVA-4TU from Microchip Technology

The ATMEGA16HVA-4TU is a high-performance, low-power Atmel 8-bit AVR RISC-based microcontroller from Microchip Technology, renowned for its versatility and efficiency in a wide range of applications. This advanced microcontroller combines 16KB ISP flash memory, 512-Byte EEPROM, 1KB SRAM, and operates at a maximum frequency of 4MHz. It is designed to support complex tasks while maintaining energy efficiency, making it an ideal choice for battery-operated devices and power-sensitive applications.

With its robust set of features, the ATMEGA16HVA-4TU is equipped with a QTouch library, which includes support for capacitive touch buttons, sliders, and wheels. This functionality allows for the creation of intuitive user interfaces, enhancing the user experience in consumer electronics, automotive controls, and industrial automation systems.

The microcontroller's advanced RISC architecture enables most instructions to be executed in a single clock cycle, resulting in impressive throughput at millions of instructions per second (MIPS) per megahertz. This efficiency is crucial for maintaining performance in power-constrained environments.

Connectivity is a strong suit of the ATMEGA16HVA-4TU, featuring a range of interfaces such as SPI, UART, and a 10-bit A/D converter with up to 11 channels. These interfaces provide the flexibility needed to connect with various peripherals and sensors, expanding the potential applications of the microcontroller.

Safety and reliability are also focal points, with the inclusion of Power-on Reset and Programmable Brown-out Detection. The device is packaged in a 32-lead TQFP, offering a compact footprint for space-constrained designs. Whether you are developing applications in the field of energy management, consumer electronics, or IoT devices, the ATMEGA16HVA-4TU offers a blend of performance, power efficiency, and design flexibility that is hard to match.

The ATMEGA16HVA-4TU from Microchip Technology is more than just a microcontroller; it is a powerful engine that drives innovation and efficiency in your embedded systems.

You May Also Be Interested in

NXP / Nexperia
IC MCU 32BIT 256KB FLASH 48LQFP
Lowest to $7.6851
ECAD model for FS32K118LAT0MLFT
Texas Instruments
IC MCU 8BIT 8KB FLASH 48TSSOP
Need more? Email Us
ECAD model for COP8CCE9IMT9
NXP / Nexperia
Need more? Email Us
ECAD model for P89LPC935FHN,151
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY90F025FPMT-GS-9110E1
Rochester Electronics
IC MCU 8BIT 64KB FLASH 100TQFP
Lowest to $17.4281
ECAD model for CY8C3446AXI-105
NXP / Nexperia
IC MCU 32BIT 1MB FLASH 144LQFP
Lowest to $6.6189
ECAD model for FS32K146HFT0VLQT
NXP / Nexperia
IC MCU 32BIT 512KB FLASH 100LQFP
Lowest to $9.0276
ECAD model for FS32K144HFT0MLLR
Renesas Electronics America
IC MCU 32BIT ROMLESS 144LQFP
Need more? Email Us
ECAD model for HD6417145F50V
NXP / Nexperia
Need more? Email Us
ECAD model for LPC2138FHN64/01,55

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention