EN
  • EN
  • DE

NS16C2552TVA/NOPB

Part No NS16C2552TVA/NOPB
Manufacturer Texas Instruments
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC UART DUAL 16BYTE 44-PLCC / UART 2-CH 16byte FIFO 3.3V/5V 44-Pin PLCC Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Number of Channels 2, DUART
FIFO's 16 Byte
Data Rate (Maximum) 5Mbps
Operating Supply Voltage 2.97 V ~ 5.5 V
With Auto Flow Control Yes
With IrDA Encoder/Decoder Yes
With Modem Control Yes
Mounting SMD
Package 44-LCC (J-Lead)
Manufacturer Package 44-PLCC (16.58x16.58)
Win Source Part Number 790816-NS16C2552TVA/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name NS16C2552
Introduction Date December 01, 2006
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian NS16C2552TVA/NOPB CAD Model

Description

Product Overview: NS16C2552TVA/NOPB by Texas Instruments

The NS16C2552TVA/NOPB is a high-performance dual universal asynchronous receiver-transmitter (DUART) integrated circuit by Texas Instruments. This advanced product is designed to meet the demanding requirements of today's fast-paced communication systems, providing reliable serial data communication with a wide range of programmable features.

At the heart of the NS16C2552TVA/NOPB is its ability to handle high-speed data transfer, supporting baud rates up to 5 Mbps. This makes it an ideal choice for applications in industrial control systems, point-of-sale terminals, and networking equipment where efficient data processing is crucial.

The device includes two independent full-duplex channels, each with its own set of registers and interrupt request lines. This allows for simultaneous and independent communication streams, enhancing the throughput and flexibility of the system it is integrated into. The DUART's programmable baud rate generators provide a wide range of options for system designers to tailor the communication speed according to specific application needs.

Featuring a 5V tolerant I/O, the NS16C2552TVA/NOPB is compatible with a variety of microprocessors and microcontrollers, making it a versatile choice for system integration. It also includes a multitude of programmable features such as FIFO control, automatic hardware and software flow control, and a sleep mode for power conservation, which are critical for modern, energy-efficient designs.

The device is available in a robust 44-pin TQFP (Thin Quad Flat Package) that ensures a compact footprint on the PCB while providing excellent thermal performance. The NS16C2552TVA/NOPB is also characterized for operation from -40°C to 85°C, ensuring reliability and performance even in extreme environmental conditions.

With its combination of high-speed data handling, dual-channel operation, and programmable features, the NS16C2552TVA/NOPB from Texas Instruments is an exceptional choice for designers looking to implement a robust serial communication interface in their systems. Its industry-standard footprint and compatibility with a wide range of processors and controllers make it a flexible and powerful component for a variety of applications.

You May Also Be Interested in

MaxLinear Inc
IC UART FIFO 64B DUAL 49STBGA
Need more? Email Us
NXP / Nexperia
IC UART 44-PLCC
Lowest to $11.6418
Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Need more? Email Us
Texas Instruments
IC ASYNC COMM ELEMENT 24-BGA / UART IC 1, UART Channel 16 Byte 24-BGA MICROSTAR JUNIOR (3x3)
Lowest to $9.0110
UTC
Transceiver 3V~5.5V 250Kbps SOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.2781
NXP / Nexperia
UART Interface IC 16CB 2.5V-5V 4CH
Lowest to $40.0896
SHANGHAI BELLING CO., LTD.
Transceiver 3V~5.5V 250Kbps SOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1950
Sipex Corporation
UARTs (Universal Asynchronous Receiver Transmitter)
Lowest to $7.9456
Sipex Corporation
4 PLCC-68 UARTs (Universal Asynchronous Receiver Transmitter) RoHS
Lowest to $156.7165

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess