EN
  • EN
  • DE

SC16C550IN40,112

Part No SC16C550IN40,112
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC UART SINGLE W/FIFO 40-DIP / UART 1-CH 16byte FIFO 2.5V/3.3V/5V 40-Pin PDIP Bulk
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Tube
Part Status Obsolete(EOL)
Number of Channels 1, UART
FIFO's 16 Byte
Data Rate (Maximum) 3Mbps
Operating Supply Voltage 2.5V, 3.3V, 5V
With Auto Flow Control Yes
With IrDA Encoder/Decoder Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting Style Through Hole
Package 40-DIP (0.600", 15.24mm)
Manufacturer Package 40-DIP
Win Source Part Number 793927-SC16C550IN40,112
Popularity Medium
Supply and Demand Status Limited
Family Name SC16C550
Introduction Date September 04, 2002
ECCN EAR99
Country of Origin Thailand
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian SC16C550IN40,112 CAD Model

Description

NXP SC16C550IN40,112 UART Interface IC

The NXP SC16C550IN40,112 is a standalone Universal Asynchronous Receiver/Transmitter (UART) that serves as a serial communication controller suitable for a variety of computing and communication applications. It is an improved version of the industry-standard 16550 UART and offers enhanced features and performance.

This integrated circuit provides a simple and efficient way to add a serial communication port to a microcontroller or microprocessor-based system. It is designed to interface directly with microprocessors and may be used in a system to offload the intensive task of serial communication processing, thus freeing up the system's main processor for other tasks.

The SC16C550IN40,112 operates at a voltage range of 4.5V to 5.5V, which makes it compatible with most 5V systems. It features a baud rate generator that can be programmed to generate a variety of baud rates, and the receiver and transmitter can operate independently. The device also includes a programmable FIFO (First In, First Out) buffer that helps to manage incoming and outgoing data efficiently, reducing the risk of data overrun or underrun.

With its 5-bit register interface, the SC16C550IN40,112 offers a high level of integration, which can lead to a reduction in system complexity and potential cost savings. The device also includes several error detection mechanisms such as parity, framing, and break detection which ensure reliable data transmission and reception.

The SC16C550IN40,112 is available in a 40-pin PDIP package, making it easy to integrate into a wide range of applications. Its industrial temperature range of -40°C to +85°C ensures that the device can operate reliably in harsh environments.

Overall, the NXP SC16C550IN40,112 UART Interface IC is a robust, feature-rich solution designed for serial communication applications that require high reliability and performance. It is an ideal choice for enhancing serial port operations in embedded systems, point-of-sale terminals, networking systems, and other applications that require efficient serial data exchange.

You May Also Be Interested in

Sipex Corporation
QUAD UART WITH 16-BYTE FIFO / UART IC Channel
Need more? Email Us
National Semiconductor (TI)
SERIAL I/O CONTROLLER, 1 CHANNEL
Lowest to $9.1764
Sipex Corporation
QUAD UART WITH 16-BYTE FIFO / UART IC Channel
Lowest to $6.7233
MaxLinear Inc
IC UART FIFO 64B DUAL 32QFN
Lowest to $4.2435
NXP / Nexperia
OCTAL UART
Lowest to $58.6467
Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Need more? Email Us
Renesas Electronics America
IC CONTROLLER UART 28-PLCC / UART IC 1, UART Channel RS232 28-PLCC (11.51x11.51)
Lowest to $1.6817
Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Need more? Email Us
MaxLinear Inc
IC UART PCI BUS OCTAL 144LQFP / UART IC 8 Channel RS485 64 Byte 144-LQFP (20x20)
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess