EN
  • EN
  • DE

SAF7751HV/N204

Part No SAF7751HV/N204
Manufacturer NXP / Nexperia
Catalog Specialized ICs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836580-SAF7751HV/N204
Ultra Librarian 3D Model Ultra Librarian SAF7751HV/N204 CAD Model

Description

The SAF7751HV/N204 is a cutting-edge car radio and audio DSP product from NXP Semiconductors, designed to elevate the in-car audio experience. This highly integrated device combines an advanced radio tuner with a powerful digital signal processor (DSP) to provide exceptional sound quality and a wide range of audio processing capabilities.

Key Features

  • Integrated Radio Tuner: The device boasts a high-performance radio tuner capable of receiving AM, FM, and various digital broadcasting formats, ensuring clear and stable reception in different geographic regions.
  • Advanced DSP: At its core, the SAF7751HV/N204 features a sophisticated DSP that supports complex audio processing algorithms for noise reduction, sound enhancement, and equalization, delivering a premium listening experience.
  • Multi-Standard Support: It supports multiple broadcasting standards, making it a versatile choice for global applications.
  • Flexible Audio Inputs and Outputs: The product offers a range of input and output options, making it easily integrable with other in-car entertainment systems and external audio sources.
  • Customizable Sound Settings: Users can tailor the audio settings to their preferences, thanks to the customizable sound profiles and settings.

Applications

The SAF7751HV/N204 is ideal for automotive manufacturers and aftermarket audio system providers who seek to incorporate high-quality audio processing with robust radio tuner capabilities into their products. It is suitable for a range of vehicles, from economy to luxury models, providing a scalable solution for in-car entertainment systems.

Technical Specifications

  • Supply Voltage: The device operates at a standard automotive power supply voltage.
  • Operating Temperature: It is designed to withstand the extreme temperature variations typically found within automotive environments.
  • Package: The SAF7751HV/N204 is available in a lead-free package, adhering to modern environmental standards.

Overall, the SAF7751HV/N204 from NXP Semiconductors represents a significant advancement in automotive audio technology, providing manufacturers with the tools to deliver superior sound quality and a rich audio experience to their customers.

You May Also Be Interested in

Microchip Technology
IC EEPROM 2K I2C 4MHZ 8SOIC
Lowest to $2.1461
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $1.4794
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $7.1373
Renesas Electronics America
IC SER RAPIDIO SWITCH 576FCBGA
Lowest to $16.3040
Microchip Technology
DC-to-6.4Gbps Backplane Receive Buffer with Four Stage Programmable Equalization and DC-Offset Control | IC RECEIVE BUFFER 32QFN
Lowest to $14.1493
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Microchip Technology
IC CODE HOPPING DECODER 14SOIC
Lowest to $2.6757

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.1698 $60.5094
7+ $16.5500 $115.8500
11+ $16.0326 $176.3586
15+ $15.5151 $232.7265
20+ $14.9988 $299.9760
26+ $13.4465 $349.6090
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,010 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess