EN
  • EN
  • DE

SAA7324H

Part No SAA7324H
Manufacturer NXP / Nexperia
Catalog Interface - Encoders, Decoders, Converters
Description IC DIGITAL/CD DAC DECODER 64QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete(EOL)
Type Audio Decoder
Digital Supply Voltage 3 V to 3.6 V
Mounting SMD (SMT)
Case / Package 64-QFP (14x14)
Win Source Part Number 063982-SAA7324H
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SAA7324H CAD Model

Description

The SAA7324H, a high-performance digital signal processing IC, is a standout product from NXP's extensive portfolio of audio solutions. Designed for advanced audio applications, this chip offers a versatile range of features that make it an ideal choice for manufacturers and designers aiming to enhance audio performance in their systems.

Key Features

  • Advanced Digital Signal Processing: At the heart of the SAA7324H is a powerful DSP engine capable of executing complex audio algorithms to deliver superior sound quality.
  • High-Quality Audio: This product supports various audio formats and provides high-resolution audio processing capabilities, ensuring a crisp and clear listening experience.
  • Flexible Interface Options: With multiple interface options, including I²S and S/PDIF, the SAA7324H can easily integrate with other components in an audio system.
  • Low Power Consumption: Engineered for efficiency, the SAA7324H maintains low power consumption, making it suitable for battery-powered devices.
  • Customizable: The device allows for firmware customization, enabling designers to tailor its performance to specific application requirements.

Applications

The SAA7324H is a versatile component that can be used in a wide range of audio applications, including:

  • Home Theater Systems
  • High-Fidelity Audio Players
  • Professional Audio Equipment
  • Automotive Audio Systems

Technical Specifications

Parameter Specification
Audio Processing Digital Signal Processing
Interface I²S, S/PDIF
Power Supply Low Voltage
Customization Firmware Programmable

With its robust feature set and flexible design, the SAA7324H from NXP stands as a premium choice for developers looking to push the boundaries of audio quality and functionality in their products.

You May Also Be Interested in

Asahi Kasei Microsystems
Need more? Email Us
NXP / Nexperia
Digital video encoder
Lowest to $4.7066
Maxim Integrated
IC VID DECODER NTSC/PAL 32-TQFN
Lowest to $5.4545
Holtek
IC DECODER 18 ADDR NO DATA
Need more? Email Us
NXP / Nexperia
IC STEREO ENCODER MTS 32-LQFP / Audio Encoder IC Set-Top Boxes, Video Players, Recorders 32-LQFP (7x7)
Need more? Email Us
Maxim Integrated
IC VID DECODER NTSC/PAL 32-TQFN
Lowest to $5.4545
Rohm Semiconductor
Color TV signal encoder
Lowest to $1.1769
NXP / Nexperia
MPEG-2 video and MPEG-audio/AC-3 audio encoder with multiplexer
Lowest to $157.8948
NXP / Nexperia
Lowest to $16.8087

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8702 $60.2742
50+ $2.3550 $117.7500
76+ $2.2811 $173.3636
105+ $2.2072 $231.7560
136+ $2.1344 $290.2784
182+ $1.9138 $348.3116
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,290 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess