The TW2868-LA1-CR is a quad analog video decoder from Intersil, designed to convert analog video signals into digital format. It's suitable for applications requiring high-quality video capture and processing. It builds upon existing Intersil video decoder technology to provide enhanced performance and reliability.
Applications:
- Security and surveillance systems
- Digital video recorders (DVRs)
- Automotive camera systems (e.g., surround view)
- Industrial inspection systems
- Video conferencing equipment
Features:
- Four analog video input channels supporting NTSC, PAL, and SECAM standards.
- High-performance Analog-to-Digital Converters (ADCs) for accurate video signal conversion.
- Adaptive 3D comb filter for improved color separation and reduced cross-color artifacts.
- De-interlacing capabilities for smoother video display.
- Automatic gain control (AGC) and clamping for optimized video signal levels.
- Brightness, contrast, and saturation adjustments.
- I2C serial interface for control and configuration.
Benefits:
- High-quality video capture: The advanced ADCs and 3D comb filter ensure clear and accurate video reproduction.
- Improved color separation: The adaptive 3D comb filter minimizes color artifacts, resulting in more vibrant and realistic colors.
- Smoother video display: De-interlacing reduces flicker and jagged edges, enhancing the viewing experience.
- Optimized signal levels: Automatic gain control and clamping maintain consistent signal levels, even with varying input signals.
- Flexible image adjustments: Brightness, contrast, and saturation controls allow for fine-tuning of the image to suit different display conditions.
- Easy system integration: The I2C interface simplifies control and configuration, making it easy to integrate the TW2868-LA1-CR into various systems.
- Reduced system cost: The integrated features of the TW2868-LA1-CR can reduce the number of external components required.
Additional Details:
The TW2868-LA1-CR typically operates from a 3.3V power supply. It is usually packaged in a QFP (Quad Flat Package). Configuration and control are managed through an I2C interface, enabling adjustments to video parameters. The device may include built-in test patterns for calibration and diagnostics. Consult the Intersil datasheet for complete technical specifications and design guidelines.