EN
  • EN
  • DE

NW6005AS

Part No NW6005AS
Manufacturer IDT, Integrated Device Technology Inc
Catalog Interface - Encoders, Decoders, Converters
Description IC CALLER ID DECODER 20-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer IDT, Integrated Device Technology Inc
Packaging Tube/Rail
Status Obsolete(EOL)
Type Caller ID Decoder
Applications Fax, Modems, Pagers
Analog Supply Voltage 2.5 V to 3.8 V
Digital Supply Voltage 2.5 V to 3.8 V
Mounting SMD (SMT)
Case / Package 20-SOIC
Win Source Part Number 135212-NW6005AS
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NW6005AS CAD Model

Description

The IDT, Integrated Device Technology Inc NW6005AS is a caller ID decoder that is commonly used in fax, modems, and pagers.

  • Manufacturer: IDT, Integrated Device Technology Inc
  • Product Name: NW6005AS
  • Type: caller ID decoder
  • Applications: commonly used in fax, modems, and pagers
  • Package: 20-SOIC
  • Operating Voltage: 2.5 V to 3.8 V
  • Status: obsolete
  • Supply and Demand Status: limited.

You May Also Be Interested in

NXP / Nexperia
IC DIGITAL/CD DAC DECODER 80LQFP
Lowest to $3.9108
NXP / Nexperia
IC STEREO ENCODER MTS 32-LQFP / Audio Encoder IC Set-Top Boxes, Video Players, Recorders 32-LQFP (7x7)
Need more? Email Us
Holtek
IC DECODR PGMABL 12 ADDR 6 DATA
Need more? Email Us
Rohm Semiconductor
Color TV signal encoder
Lowest to $1.1769
NXP / Nexperia
Lowest to $10.9484
STMicroelectronics
IC SIGNAL PROC RDS/RDBS 16TSSOP
Need more? Email Us
STMicroelectronics
IC DECODER AUDIO 2.5 64TQFP
Need more? Email Us
Rohm Semiconductor
Video Encoders built-in Image Correction
Lowest to $17.8886
Rochester Electronics
CHIP SCALE PAL/NTSC VIDEO ENCODE
Lowest to $103.3124

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess