EN
  • EN
  • DE

ADV7391WBCPZ

Part No ADV7391WBCPZ
Manufacturer Analog Devices Inc.
Catalog Interface - Encoders, Decoders, Converters
Description IC VIDEO ENCODER 32LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Tray
Type Video Encoder
Applications Set-Top Boxes, Video Players, Displays
Voltage - Supply, Analog 2.6V ~ 3.46V
Voltage - Supply, Digital 1.71V ~ 1.89V
Mounting Style SMD
Manufacturer Package 32-WFQFN Exposed Pad
Supplier Device Package 32-LFCSP-WQ (5x5)
Part Number Series ADV7391
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803401-ADV7391WBCPZ
Ultra Librarian 3D Model Ultra Librarian ADV7391WBCPZ CAD Model

Description

Product Overview: ADV7391WBCPZ

The ADV7391WBCPZ is a high-performance, integrated video encoder from Analog Devices Inc. that provides a comprehensive solution for converting digital video signals into analog formats. This compact and versatile encoder is designed to support a wide range of applications, from professional broadcasting equipment to industrial video systems.

Key Features:

  • High-Quality Video Encoding: The ADV7391WBCPZ is capable of converting digital RGB or YCrCb data into high-quality composite, S-Video, or component video outputs.
  • Multiple Standard Support: It supports various video standards, including NTSC, PAL, and SECAM, making it suitable for deployment in different regions and systems worldwide.
  • Advanced Functionality: With features like Macrovision copy protection, closed captioning, and teletext, this encoder is equipped to handle advanced broadcasting requirements.
  • Flexible Input Formats: The device accepts 8-/10-bit YCrCb 4:2:2 video data, as well as 24-bit RGB data, providing flexibility for different input sources.
  • Programmable I/O Control: Users can program the input and output operation modes through a serial I²C interface, allowing for customization to specific application needs.
  • Low Power Consumption: Designed with energy efficiency in mind, the ADV7391WBCPZ operates at low power, making it ideal for portable and battery-powered devices.
  • Compact Package: The encoder comes in a space-saving 32-lead LFCSP (Lead Frame Chip Scale Package), which is suitable for space-constrained applications.

Applications:

  • Professional Video Equipment
  • Portable Media Players
  • Video Surveillance Systems
  • Automotive Video Systems
  • Industrial and Medical Imaging Devices

With its robust feature set and versatile capabilities, the ADV7391WBCPZ from Analog Devices Inc. is an excellent choice for designers looking to integrate analog video output into their digital systems. Whether it's for professional-grade video equipment or complex industrial applications, this encoder delivers reliable performance and quality that Analog Devices Inc. is known for.

You May Also Be Interested in

Rohm Semiconductor
IC DECODER USB AUDIO 80-VQFP
Need more? Email Us
Holtek
IC ENCODER 10 ADDR 2 DATA 20 SOP
Need more? Email Us
LITE-ON Technology
IC ENCODER/DECODER 3/16 8SOIC
Need more? Email Us
Analog Devices Inc.
IC ENCODER RGB TO NTSC 16-SOIC / Video Encoder IC RGB to NTSC/PAL 16-SOIC
Lowest to $15.5860
Harris Corporation
CMOS MANCHESTER ENCODER-DECODER
Need more? Email Us
Analog Devices Inc.
IC ENCODER RGB TO NTSC 16-SOIC / Video Encoder IC RGB to NTSC/PAL 16-SOIC
Lowest to $28.6363
Analog Devices Inc.
IC SAMPLE-RATE CONV 16BIT 28PLCC
Lowest to $108.5238
Analog Devices Inc.
IC SAMPLE-RATE CONV 16BIT 28-DIP
Lowest to $44.5160
Holtek
IC DECODR PGMABL 12 ADDR 6 DATA
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.9220 $57.8440
5+ $23.7309 $118.6545
7+ $22.9893 $160.9251
9+ $22.2477 $200.2293
12+ $21.5061 $258.0732
16+ $19.2814 $308.5024
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,867 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess