EN
  • EN
  • DE

STA013$

Part No STA013$
Manufacturer STMicroelectronics
Catalog Interface - Encoders, Decoders, Converters
Description IC DECODER AUDIO MPEG2.5 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Audio Decoder
Applications Sound Cards, Players, Recorders
Analog Supply Voltage 2.4 V to 3.6 V
Digital Supply Voltage 2.4 V to 3.6 V
Mounting SMD (SMT)
Case / Package 28-SO
Win Source Part Number 047327-STA013$
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STA013$ CAD Model

Description

Product Overview: STA013$ - MP3 Decoder Chip by STMicroelectronics

The STA013$ is a versatile, high-quality MP3 decoder chip produced by STMicroelectronics, a leader in the semiconductor industry. The STA013$ is designed to decode MPEG 2.5, MPEG 2, and MPEG 1 Layer III compressed audio files, providing a seamless solution for digital audio playback in a variety of applications.

With its low power consumption and small form factor, the STA013$ is an ideal choice for portable audio devices, such as MP3 players, as well as automotive audio systems, home entertainment systems, and other consumer electronics that require reliable and efficient MP3 decoding capabilities.

Key Features:

  • High-Quality Audio Decoding: The chip supports a wide range of bit rates, from 8 kbps to 320 kbps, ensuring high-fidelity playback for a diverse array of MP3 files.
  • Support for Various Sampling Rates: The STA013$ can handle sampling rates of 32 kHz, 44.1 kHz, and 48 kHz, covering the standard rates used in MP3 audio tracks.
  • Serial Control Interface: The device includes a serial control interface, making it easy to integrate and control within various system designs.
  • Flexible Memory Interface: It is equipped with a flexible memory interface, which allows for connection to both serial and parallel Flash memory, enabling firmware upgrades and customizations.
  • Low Power Operation: Its power-efficient design makes it suitable for battery-powered devices, helping to prolong device runtime.

Applications:

  • Portable MP3 players
  • Automotive audio systems
  • Home stereo systems
  • PA and announcement systems
  • MP3-based musical instruments

The STA013$ by STMicroelectronics stands out as a reliable and cost-effective MP3 decoding solution that offers excellent audio quality, flexibility, and ease of use for manufacturers and hobbyists alike. Its robust feature set ensures that it can meet the demands of a wide range of audio decoding needs.

You May Also Be Interested in

NXP / Nexperia
Lowest to $10.1190
NXP / Nexperia
Lowest to $6.8630
NXP / Nexperia
IC DIGITAL VIDEO ENCODER 156LBGA
Lowest to $4.7584
NXP / Nexperia
IC VIDEO DECODER W/FILTR 156-BGA
Need more? Email Us
NXP / Nexperia
Digital video encoder
Need more? Email Us
NXP / Nexperia
IC DIGITAL/CD DAC DECODER 64QFP
Need more? Email Us
Sigma Designs Inc.
IC VIDEO BRDCST DECODER 128LQFP
Need more? Email Us
NXP / Nexperia
IC VIDEO DECODER W/FILTER 156BGA
Lowest to $3.5239
NXP / Nexperia
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.5320 $70.5960
6+ $19.3081 $115.8486
10+ $18.7052 $187.0520
13+ $18.1012 $235.3156
17+ $17.4983 $297.4711
23+ $15.6884 $360.8332
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,950 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess