EN
  • EN
  • DE

LM63CIMA

Part No LM63CIMA
Manufacturer Texas Instruments
Catalog PMIC - Thermal Management
Description Accurate Remote Diode Digital Temperature Sensor | IC TEMP SENSR REMOTE DIODE 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Function Fan Control, Temp Monitor
Sensor Type Internal and External
Sensing Temperature 0°C ~ 125°C
Accuracy ±3°C
Topology ADC (Sigma Delta), Comparator, Fan Speed Control, Register Bank
Output Type 2-Wire SMBus
Output Alarm Yes
Output Fan Yes
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number LM63
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 1200581-LM63CIMA
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM63CIMA CAD Model

Description

The LM63CIMA is a high-performance integrated circuit from Texas Instruments, designed to provide precise monitoring and control of system temperature and fan speed. This advanced sensor is specifically engineered for complex applications that require reliable thermal management, such as computer servers, workstations, and other sophisticated electronic systems.

Key Features

  • Temperature Sensing: The LM63CIMA is equipped with a digital temperature sensor capable of detecting system temperature with high accuracy. It provides local temperature readings as well as remote diode temperature sensing, which is ideal for monitoring CPU temperatures.
  • Fan Speed Control: This device includes an integrated fan control feature that can adjust the speed of a connected fan based on temperature readings, ensuring optimal cooling performance and noise reduction.
  • Interface: With its two-wire I2C/SMBus serial interface, the LM63CIMA allows for easy communication with microcontrollers or other ICs, facilitating system integration and data retrieval.
  • Programmable: Users can program the temperature thresholds and fan speed control parameters, providing customization to meet specific system requirements.
  • Alarm Function: An onboard alarm function alerts the system in case of temperature readings exceeding programmed limits, helping to prevent overheating and potential damage to components.

Applications

The LM63CIMA is versatile and can be implemented in a wide range of applications that require thermal management. Its primary use cases include:

  • Personal computers and servers
  • Workstations
  • Telecommunication systems
  • Industrial systems
  • Embedded systems

Technical Specifications

The device operates over a supply voltage range of 3V to 3.6V and offers an operating temperature range from -40°C to +125°C. It is available in a compact 10-pin MSOP package that is suitable for space-constrained applications.

For engineers and system integrators looking for a reliable solution to manage system temperatures and ensure the longevity and efficiency of their electronic products, the Texas Instruments LM63CIMA presents an ideal choice.

You May Also Be Interested in

Microchip Technology
IC TEMP SENSOR DGTL 8-TSSOP / Temp Monitoring System (Sensor) -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Need more? Email Us
Maxim Integrated
IC DETECTOR FAN FAIL 8-SOIC
Lowest to $7.0603
Texas Instruments
IC MONITOR SYS HARDWARE 24TSSOP
Lowest to $5.7201
Microchip Technology
IC TEMP SENSOR 2WIRE 3V 8-TDFN / Temp Monitoring System (Sensor), DIMM DDR Memory -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TDFN (2x3)
Lowest to $1.8639
SMSC Corporation
Fan Control Device with High Frequency PWM and Temperature Monitors
Lowest to $6.5292
Maxim Integrated
IC RTD TO DIGITAL CONVERT 20TQFN
Lowest to $3.6741
Aavid Thermalloy
Hsnk, TO218, Dl, W/pads & Clips
Need more? Email Us
Texas Instruments
IC TEMP SNSR TRIPL REMOTE 16QFN
Lowest to $4.6514
Texas Instruments
IC MPU SYSTEM HDWR MON 24-TSSOP
Lowest to $6.4754

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess