EN
  • EN
  • DE

SAA7826HL/E

Part No SAA7826HL/E
Manufacturer NXP / Nexperia
Catalog Interface - Encoders, Decoders, Converters
Description IC DIGITAL/CD DAC DECODER 80LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete(EOL)
Type Audio Decoder
Analog Supply Voltage 3 V to 3.6 V
Digital Supply Voltage 1.65 V to 1.95 V
Mounting SMD (SMT)
Case / Package 80-LQFP (12x12)
Win Source Part Number 063986-SAA7826HL/E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SAA7826HL/E CAD Model

Description

The NXP SAA7826HL/E is a cutting-edge multimedia processor that stands out for its robust performance and versatility in handling complex multimedia tasks. Designed by NXP Semiconductors, a leader in the industry, this processor is a perfect fit for a wide range of applications including digital audio players, car entertainment systems, and smart home devices.

Key Features:

  • High-Performance Processing: At the core of the SAA7826HL/E is a powerful processing unit capable of handling high-definition audio and video codecs with ease, ensuring smooth and responsive multimedia experiences.
  • Advanced Audio Capabilities: The processor is equipped with sophisticated audio processing features, supporting a variety of audio formats and providing exceptional sound quality for both playback and recording scenarios.
  • Integrated Video Support: With its integrated video processing capabilities, the SAA7826HL/E can manage complex video tasks, including encoding, decoding, and streaming of various video formats.
  • Low Power Consumption: Despite its powerful performance, the processor is designed to be energy efficient, making it suitable for battery-operated devices where power consumption is a critical factor.
  • Connectivity Options: The SAA7826HL/E offers a range of connectivity options, including USB, I2C, and SPI interfaces, allowing for easy integration into existing systems and support for additional peripherals.
  • Scalable Platform: NXP's commitment to scalability means that the SAA7826HL/E is designed to work within a broader ecosystem, enabling developers to build upon the platform for future enhancements and upgrades.

Applications:

The versatility of the NXP SAA7826HL/E makes it an ideal choice for developers looking to create high-quality multimedia applications. Whether it's for in-car entertainment systems that require robust audio and video processing, or for smart home devices that demand reliable performance with minimal power usage, the SAA7826HL/E provides a solid foundation for innovation and user satisfaction.

In conclusion, the NXP SAA7826HL/E multimedia processor is a testament to NXP Semiconductors' commitment to providing advanced solutions for the ever-evolving multimedia landscape. Its combination of performance, energy efficiency, and connectivity makes it a top contender for any multimedia application development.

You May Also Be Interested in

Maxim Integrated
IC VID DECODER NTSC/PAL 32-TQFN
Lowest to $5.4545
Rohm Semiconductor
Color TV Signal Encoder
Lowest to $1.1769
NXP / Nexperia
Lowest to $16.8087
Broadcom Limited
IR 3/16 Encode/Decode IC
Lowest to $3.3291
Holtek
IC DECODR PGMABL 12 ADDR 6 DATA
Need more? Email Us
NXP / Nexperia
Lowest to $10.9484
Rohm Semiconductor
AAC/WMA/MP3 + SD MEMORY CARD + I
Lowest to $5.6154
NXP / Nexperia
Video Encoder 3 DAC 10bit 44-Pin PQFP
Lowest to $4.9477
Maxim Integrated
IC VID DECODER NTSC/PAL 32-TQFN
Lowest to $5.4545

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4569 $58.7673
41+ $2.8367 $116.3047
64+ $2.7477 $175.8528
87+ $2.6588 $231.3156
113+ $2.5710 $290.5230
151+ $2.3054 $348.1154
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,590 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess