Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Infrared Encoder/Decoder IC - 8-SO
Manufacturer Texas Instruments
Package Tube
Mounting Surface Mount
Package 8-SOIC (0.209", 5.30mm Width)
Case / Package 8-SO
Family Name TIR1000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 80
Popularity High
Supply and Demand Status Balance
Win Source Part Number 936509-TIR1000PS
Ultra Librarian 3D Model Ultra Librarian TIR1000PS CAD Model

Description

The TIR1000PS is an advanced integrated circuit from Texas Instruments, designed to provide efficient and reliable serial infrared (SIR) data communication. This product is part of the TIR family, which is known for its robust performance in a variety of applications, including wireless communication between devices such as personal digital assistants (PDAs), laptops, and mobile phones.

The TIR1000PS stands out for its ability to interface with a wide range of standard UARTs, making it a versatile choice for developers looking to incorporate infrared data communication into their designs. With a flexible baud rate that supports SIR speeds from 9.6 kbit/s to 115.2 kbit/s, this IC can be used in systems that require varying data transfer rates.

One of the key features of the TIR1000PS is its low power consumption, which is critical for battery-powered devices where energy efficiency is paramount. The device also includes a power-down feature that further reduces power usage when the infrared communication is not active, thereby extending the battery life of the host device.

The TIR1000PS is designed with simplicity in mind, offering an easy-to-use interface that minimizes the complexity of incorporating infrared communication into a product. It also provides a high level of integration, which reduces the number of external components required and simplifies the overall design process.

Texas Instruments has a reputation for producing high-quality, reliable components, and the TIR1000PS is no exception. It is built to meet the stringent requirements of the industry, ensuring stable operation under various conditions. The product is also backed by Texas Instruments' comprehensive technical support, providing designers with the resources they need to successfully implement the TIR1000PS into their applications.

In summary, the TIR1000PS from Texas Instruments is a top-tier choice for any designer looking to add serial infrared data communication capability to their electronic devices. Its combination of versatility, low power consumption, ease of use, and reliable performance make it an excellent component for a wide range of wireless communication applications.

You May Also Be Interested in

Rohm Semiconductor
IrDA SIR Encoder/Decoder 20-Pin VQFN T/R / IC CTLR ENCODER/DECODER 20VQFN
Lowest to €2.2367
ECAD model for BU92001KN-E2
Texas Instruments
NTSC/PAL/SECAM 4×10-Bit Digital Video Decoder With Macrovision™ Detection, YPbPr Inputs, 5-Line Comb Filter, and SCART Support
Lowest to €19.3693
ECAD model for TVP5146M2IPFP
Intersil
IC VIDEO DECODER NTSC/PAL 80QFP
Need more? Email Us
ECAD model for HMP8117CN
Broadcom Limited
IC ENCODER/DECODER 3/16 8SOIC
Lowest to €4.5233
ECAD model for HSDL-7000
Rohm Semiconductor
IC DECODER USB AUDIO 64-VQFP
Lowest to €17.6936
ECAD model for BU94604BKV
Rochester Electronics
COLOR SIGNAL DECODER
Lowest to €15.5616
ECAD model for TVP5158IPNPRQ1
Rohm Semiconductor
Lowest to €3.6358
ECAD model for BU9459KV
Rohm Semiconductor
IC DECODER USB HOST MP3 64VQFP
Lowest to €24.9975
ECAD model for BU9435KV
Texas Instruments
STANDALONE IrDAE ENCODER AND DECODER
Lowest to €2.0694
ECAD model for TIR1000IPW

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $40.1909
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ €1.6866 €50.5984
70+ €1.3839 €96.8698
105+ €1.3406 €140.7659
140+ €1.2974 €181.6363
185+ €1.2542 €232.0227
245+ €1.1244 €275.4803
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,821 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention