EN
  • EN
  • DE

SAA7103H/V4,557

Part No SAA7103H/V4,557
Manufacturer NXP / Nexperia
Catalog Interface - Encoders, Decoders, Converters
Description IC DIGITAL VIDEO ENCODER 44-QFP / Video Encoder IC Graphics Controller 44-PQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Encoders, Decoders, Converters
Mfr NXP USA Inc.
Package Tray
Product Status Obsolete
Type Video Encoder
Applications Graphics Controller
Voltage - Supply, Analog 3.15V ~ 3.45V
Voltage - Supply, Digital 3V ~ 3.6V
Mounting SMD (SMT)
Package / Case 44-QFP
Supplier Device Package 44-PQFP (10x10)
Base Product Number SAA71
Other Names 568-1306,935267649557,SAA7103HB
Standard Package 480
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261073-SAA7103H/V4,557
Ultra Librarian 3D Model Ultra Librarian SAA7103H/V4,557 CAD Model

Description

Product Overview: SAA7103H/V4,557

The SAA7103H/V4,557 is a high-performance video encoding chip from NXP Semiconductors, designed to facilitate the conversion of digital video signals into high-quality analog video outputs. This integrated circuit is part of NXP's renowned video processing product line and is ideal for applications in digital video recorders, DVD players, set-top boxes, and multimedia systems.

Key Features

  • Advanced Digital Video Encoding: The SAA7103H/V4,557 is capable of encoding digital video into multiple analog formats including Composite, S-Video (Y/C), and Component (YUV) signals.
  • High-Quality Output: It delivers high-resolution output, ensuring that the video quality is maintained throughout the encoding process.
  • Multiple Video Standards: This chip supports various video standards such as PAL, NTSC, and SECAM, making it versatile for use in different regional markets.
  • Programmable Video Parameters: Users can program various video parameters like brightness, contrast, saturation, and hue to achieve the desired video output.
  • On-Chip Filters: It includes on-chip filters to reduce artifacts and enhance the quality of the final analog signal.

Technical Specifications

  • Integrated anti-aliasing filters
  • Macrovision copy protection support
  • 9-bit video data input
  • Low power consumption
  • Small package size for compact designs

Applications

The SAA7103H/V4,557 is suitable for a wide range of applications where reliable video encoding is required. Its ability to support different video standards and output formats makes it a flexible solution for international products. Its high-quality video output is essential for consumer electronics where the end-user experience is paramount.

About NXP Semiconductors

NXP Semiconductors is a leading technology company known for its innovative and high-performance semiconductor solutions. The company focuses on automotive, industrial & IoT, mobile, and communication infrastructure markets, where its expertise in secure connectivity, end-to-end security, and privacy, and smart connected solutions is highly regarded.

Note: For detailed technical specifications and application support, please refer to the official NXP SAA7103H/V4,557 datasheet and product documentation.

You May Also Be Interested in

NXP / Nexperia
Lowest to $10.9484
Rohm Semiconductor
Video Encoders built-in Image Correction
Lowest to $17.8886
NXP / Nexperia
MPEG-2 video and MPEG-audio/AC-3 audio encoder with multiplexer
Lowest to $157.8948
Holtek
IC DECODR PGMABL 12 ADDR 6 DATA
Need more? Email Us
STMicroelectronics
IC DECODER AUDIO 2.5 64TQFP
Need more? Email Us
Holtek
IC INFRD ENCODER/DECODER 28DIP
Need more? Email Us
Others
Need more? Email Us
Rohm Semiconductor
Color TV signal encoder
Lowest to $1.1769
Holtek
IC ENCODER 10 ADDR 2 DATA 20 SOP
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess