EN
  • EN
  • DE

SAA6752HS/V103,557

Part No SAA6752HS/V103,557
Manufacturer NXP / Nexperia
Catalog Interface - Encoders, Decoders, Converters
Description IC AUD/VID ENCODER MPEG 208-SQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Audio/Video Encoder IC DVD 208-SQFP (28x28)
Manufacturer NXP
Package Tray
Part Status Obsolete
Mounting Surface Mount
Case / Package 208-SQFP (28x28)
Family Name SAA67
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number SAA6752HS03BF-ND, SAA6752HS03BF, 935272045557
Quantity per package 120
Popularity High
Supply and Demand Status Balance
Win Source Part Number 932988-SAA6752HS/V103,557
Ultra Librarian 3D Model Ultra Librarian SAA6752HS/V103,557 CAD Model

Description

The NXP SAA6752HS/V103,557 is an advanced video encoding chip that offers high-quality MPEG-2 compression. This integrated circuit is designed to meet the needs of a wide range of applications in the digital video industry, including set-top boxes, digital video recorders, and personal video recorders. With its state-of-the-art technology, the SAA6752HS/V103,557 provides a robust solution for converting raw video data into a compressed format that is suitable for storage, transmission, and broadcasting.

Key Features

  • MPEG-2 Encoding: The chip supports real-time MPEG-2 video encoding, ensuring compatibility with a wide range of digital video standards and devices.
  • High-Quality Compression: It provides high-quality video compression, enabling efficient use of storage space and bandwidth without compromising video quality.
  • Flexible Input Formats: The SAA6752HS/V103,557 accepts various video input formats, making it versatile for different video sources and systems.
  • Audio Encoding: In addition to video, the chip can encode multiple audio formats, offering a complete audiovisual encoding solution.
  • Low Power Consumption: Designed with power efficiency in mind, the chip is suitable for use in devices where power consumption is a critical factor.

Applications

The NXP SAA6752HS/V103,557 is ideal for a range of digital video applications, including:

  • Digital set-top boxes for cable, satellite, and terrestrial broadcasts
  • Digital video recording systems
  • Personal video recorders with network connectivity
  • Video conferencing systems
  • Security and surveillance systems

Technical Specifications

For engineers and developers looking to integrate the SAA6752HS/V103,557 into their designs, the chip comes with comprehensive technical documentation. Detailed specifications include information on the encoding algorithms, input and output interfaces, power requirements, and physical packaging. This ensures that the integration process is as smooth as possible, and that the final product meets the high standards expected in the digital video market.

In summary, the NXP SAA6752HS/V103,557 is a powerful and efficient solution for MPEG-2 video and audio encoding, suitable for a wide array of digital multimedia applications. Its combination of high-quality compression, low power consumption, and flexibility makes it an excellent choice for manufacturers and developers in the digital video industry.

You May Also Be Interested in

Asahi Kasei Microsystems
Need more? Email Us
Sigma Designs Inc.
IC DIGITAL VIDEO ENCODER 44-QFP
Need more? Email Us
Rohm Semiconductor
Color TV signal encoder
Lowest to $1.1769
NXP / Nexperia
Video Encoder 3 DAC 10bit 44-Pin PQFP
Lowest to $4.9477
Rohm Semiconductor
Color TV Signal Encoder
Lowest to $1.1769
NXP / Nexperia
Digital video encoder
Lowest to $4.7066
Analog Devices Inc.
IC VIDEO DECODER SD/HD 64LFCSP
Lowest to $6.6762
Holtek
IC ENCODER 10 ADDR 2 DATA 20 SOP
Need more? Email Us
Maxim Integrated
IC VID DECODER NTSC/PAL 32-TQFN
Lowest to $5.4545

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess