The SA616DK/01,118 is a high-performance, low-voltage mixer FM IF system incorporating a mixer/oscillator, two limiting intermediate frequency amplifiers, quadrature detector, logarithmic received signal strength indicator (RSSI), voltage regulator, and audio and RSSI op-amps. Designed by NXP, a leader in semiconductor solutions, this product is a testament to the company's commitment to providing advanced technology for a wide range of applications.
Key Features
- High Integration: The SA616DK/01,118 combines several critical functions in a single package, which simplifies design and saves on board space and cost.
- Low Voltage Operation: Optimized for low voltage applications, it operates from 2.7V to 5.5V, making it suitable for battery-operated devices.
- High Sensitivity: With excellent sensitivity, it is capable of detecting weak signals, ensuring reliable performance in various conditions.
- Logarithmic RSSI: The logarithmic RSSI provides a wide dynamic range, making it easy to process signal strength information.
- Low Power Consumption: It is designed for efficiency, with a low power consumption that extends the battery life of portable devices.
Applications
The SA616DK/01,118 is versatile and can be used in a variety of applications, including:
- Cellular and cordless telephones
- PCS systems
- RF data links
- Wireless LANs
- Pagers
- General RF systems
Quality and Reliability
NXP's SA616DK/01,118 is manufactured to the highest quality standards, ensuring reliability for mission-critical applications. As a product of NXP, customers can expect consistent performance and support from one of the industry's most trusted names in electronics.
Environmental Considerations
The SA616DK/01,118 is designed with the environment in mind. It complies with the RoHS directive, which limits the use of hazardous substances in electronic equipment, making it a more environmentally friendly choice for electronics manufacturers.
Ordering Information
For ordering, the product is identified by the part number SA616DK/01,118. It is supplied in a compact package suitable for automated assembly processes, ensuring ease of integration into a wide range of products.