EN
  • EN
  • DE
  • IT

LT5557EUF#TRPBF

Part No LT5557EUF#TRPBF
Manufacturer Linear Technology
Catalog RF Mixers
Description IC MIXER 400MHZ-3.8GHZ DWN 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
RF Type Cellular, CDMA, TD-SCDMA, UMTS, WCDMA
Frequency 400MHz to 3.8GHz
Number of Mixers 1
Gain 3.3dB
Noise Figure 11.7dB
Secondary Attributes Down Converter
Operating Supply Current 92mA
Supply Voltage - Operating 2.9 V to 3.9 V
Case / Package 16-QFN (4x4)
Win Source Part Number 95152-LT5557EUF#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT5557EUF#TRPBF CAD Model

Description

The LT5557EUF#TRPBF is a high-performance, active downconverting mixer from Linear Technology, designed to offer exceptional linearity and noise performance in a variety of RF applications. This device is particularly well-suited for wireless infrastructure, such as cellular base stations, and can be used in both FDD and TDD systems due to its excellent LO/RF isolation.

Key Features

  • Frequency Range: The LT5557EUF#TRPBF operates over a broad frequency range, making it versatile for use in multiple RF systems.
  • High Linearity: With its high IIP3 performance, this mixer can handle large input signals without significant distortion, which is critical for maintaining signal integrity.
  • Low Noise Figure: A low noise figure ensures that signal quality is preserved, minimizing the degradation of the signal-to-noise ratio throughout the system.
  • Integrated LO Buffer: The device includes an integrated LO buffer, which simplifies the design and reduces external component requirements.
  • Single-Ended RF and LO Ports: This feature allows for simpler interfacing and reduced complexity in circuit design.
  • Power-Down Feature: The LT5557EUF#TRPBF can be powered down when not in use, to conserve energy and extend the life of battery-powered applications.

Applications

  • Wireless Infrastructure
  • Cellular Base Stations
  • Broadband Wireless Access
  • Test Equipment
  • Military Radio Systems

Quality and Reliability

The LT5557EUF#TRPBF is offered in a 16-lead plastic QFN package and is rated for operation from –40°C to 85°C, making it reliable for use in harsh environments. Its quality is backed by Linear Technology's rigorous testing and validation processes, ensuring a dependable performance for critical applications.

Ordering Information

For purchasing and sample requests, the LT5557EUF#TRPBF is available in tape and reel packaging, indicated by the '#TRPBF' suffix, which is ideal for high-volume production requirements.

You May Also Be Interested in

Renesas Electronics America
BOARD
Need more? Email Us
Analog Devices Inc.
GaAs MMIC I/Q MIXER 6 - 10 GHz | IC MMIC IQ MIXER 24SMD
Need more? Email Us
Analog Devices Inc.
RF EVAL DEV KITS ISM / HMC521ALC4 series Mixer, MMIC Evaluation Board
Need more? Email Us
Renesas Electronics America
BOARD
Need more? Email Us
Analog Devices Inc.
GaAs MMIC SMT DOUBLEBALANCED MIXER, 4 - 8 GHz | IC MMIC MIXER DBL-BAL CERMIC
Lowest to $1,552.2389
Analog Devices Inc.
IC MMIC IQ MIXER GAAS 20SMD
Need more? Email Us
Analog Devices Inc.
LF-7GHZ LOW-POWER, WIDEBAND ACTI / RF Mixer IC 0Hz ~ 7GHz 10-QFN (2x2)
Lowest to $18.2852
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Lowest to $94.3277
Analog Devices Inc.
400M-1700MHz Dual Down Converter Mixer with Integrated IF Amp & RF Baluns 32-WQFN -40 to 85
Lowest to $30.3144

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.5513 $58.6539
7+ $16.0421 $112.2947
10+ $15.5408 $155.4080
14+ $15.0395 $210.5530
18+ $14.5381 $261.6858
24+ $13.0342 $312.8208
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,090 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess