EN
  • EN
  • DE
  • IT

SA612AD/01,112

Part No SA612AD/01,112
Manufacturer NXP / Nexperia
Catalog RF Mixers
Description IC MIXER 500MHZ UP CONVRT 8SO  /  RF Mixer IC Cellular, HF, VHF Up Converter 500MHz 8-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Mixers
Mfr NXP USA Inc.
Series SA612
Package Tube
RF Type Cellular, HF, VHF
Frequency 500MHz
Number of Mixers 1
Gain 17dB
Noise Figure 5dB
Secondary Attributes Up Converter
Current - Supply 2.4mA
Voltage - Supply 4.5V ~ 8V
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number SA612
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names SA612AD01112,568-1204-5,SA612AD/01,935275263112,2156-SA612AD/01,112,SA612AD,NXPNXPSA612AD/01,112
Standard Package 100
Win Source Part Number 966761-SA612AD/01,112
Ultra Librarian 3D Model Ultra Librarian SA612AD/01,112 CAD Model

Description

Product Overview: SA612AD/01,112 - NXP

The SA612AD/01,112 is a high-performance integrated circuit designed by NXP Semiconductors, renowned for its exceptional utility in RF (Radio Frequency) applications. This mixer/oscillator IC is a pivotal component in communication systems, offering a perfect blend of low power consumption and robust functionality.

Key Features:

  • High-Frequency Operation: With an operating frequency range that extends up to 500 MHz, the SA612AD/01,112 is suitable for a wide array of RF applications, including but not limited to, amateur radio equipment, cellular telephones, and RF data links.
  • Low-Voltage Operation: This IC is optimized for 3V to 8V operations, making it an ideal choice for battery-operated devices and portable communication equipment.
  • Low Power Consumption: Designed for efficiency, it draws minimal current, thereby extending battery life in portable applications and reducing power requirements in stationary deployments.
  • Mixer with Gain: The SA612AD/01,112 incorporates a double-balanced mixer that provides gain, typically around 15 dB, which is beneficial in signal processing where amplification is necessary.
  • Oscillator Functionality: It also features an onboard oscillator circuit, which can be configured for a variety of frequency generation tasks, thus reducing the need for external components.
  • Excellent Noise Figure: With a typical noise figure of 5 dB, the IC maintains signal integrity by minimizing noise, ensuring clear and reliable communication.

Applications:

The versatility of the SA612AD/01,112 makes it suitable for a diverse range of applications. It is commonly used in:

  • RF receivers for various communication protocols
  • Frequency converters and modulators
  • Phase-locked loop (PLL) systems
  • Signal processing equipment

Quality and Reliability:

NXP Semiconductors is committed to delivering high-quality and reliable components. The SA612AD/01,112 is no exception, as it is designed to meet stringent industry standards, ensuring consistent performance and durability for critical communication systems.

Whether you are designing a sophisticated communication system or looking for a reliable mixer/oscillator for your RF application, the SA612AD/01,112 from NXP is an excellent choice that combines performance with cost-effectiveness.

You May Also Be Interested in

Analog Devices Inc.
GaAs MMIC I/Q MIXER 6 - 10 GHz | IC MMIC IQ MIXER 24SMD
Need more? Email Us
Analog Devices Inc.
GaAs MMIC SMT DOUBLEBALANCED MIXER, 7 - 10 GHz | IC MMIC MIXER DBL-BAL CERAMIC
Lowest to $174.4361
Renesas Electronics America
IC RF-IF DOWNCONV MIXER 36VFQFPN
Need more? Email Us
Mini-Circuits
RF Mixer, 3800 to 12000 MHz, SMT
Lowest to $29.8725
Analog Devices Inc.
IC MMIC IQ MIXER GAAS 20SMD
Need more? Email Us
Analog Devices Inc.
RF EVAL DEV KITS ISM / HMC521ALC4 series Mixer, MMIC Evaluation Board
Need more? Email Us
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $38.1436
Analog Devices Inc.
LF-7GHZ LOW-POWER, WIDEBAND ACTI / RF Mixer IC 0Hz ~ 7GHz 10-QFN (2x2)
Lowest to $18.2852
Analog Devices Inc.
IC MIXER SUB-HARMONIC CERAMIC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $72.7611 $72.7611
2+ $59.7015 $119.4030
3+ $57.8358 $173.5074
4+ $55.9701 $223.8804
5+ $54.1045 $270.5225
7+ $48.5074 $339.5518
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,720 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess