The SA58670BS,115 is a cutting-edge audio amplifier integrated circuit (IC) produced by NXP Semiconductors, a leader in the industry known for its high-performance and reliable products. This particular IC is designed to enhance audio experiences in a wide range of applications, from automotive entertainment systems to home audio setups.
Key Features
- High-Quality Sound: The SA58670BS,115 delivers exceptional audio quality, ensuring clear and rich sound reproduction.
- Efficiency: With its Class-D operation, it provides high efficiency, which means it generates less heat and consumes less power compared to traditional amplifiers.
- Compact Design: The small footprint of the IC makes it an ideal choice for space-constrained applications.
- Robust Output: It can drive a 2 x 3W output into 4-ohm loads, making it powerful enough for most small to medium-sized audio applications.
- Low Electromagnetic Interference (EMI): The design minimizes EMI, a crucial feature for maintaining the integrity of electronic systems.
Applications
Due to its versatility and high performance, the SA58670BS,115 is suitable for a variety of applications, including but not limited to:
- Portable audio devices
- Wireless speakers
- Home theater systems
- Automotive audio systems
Product Specifications
Parameter
Value
Output Power
2 x 3W
Load Impedance
4 Ohm
Supply Voltage
5V
Amplifier Class
Class D
Package
HVQFN
Conclusion
In summary, the SA58670BS,115 from NXP Semiconductors stands out as a high-performance audio amplifier IC that offers both efficiency and power. Its low EMI, compact design, and ability to deliver high-quality sound make it an excellent choice for any audio amplification needs. Whether you're designing a sophisticated home audio system or an integrated solution for automotive entertainment, the SA58670BS,115 is engineered to exceed expectations.