Introducing the 74CBTLV3257D from NXP Semiconductors
The 74CBTLV3257D is a high-performance, low-voltage 4-bit 1-of-2 multiplexer/demultiplexer with a bus hold. This advanced chip is designed by NXP Semiconductors, a trusted leader in the electronics industry, renowned for their innovative and reliable products. The device is part of the 74 series logic family, which is known for its robustness and versatility in a wide range of applications.
This particular model operates with a very low voltage range of 2.3V to 3.6V, making it ideal for portable and battery-powered devices where power efficiency is critical. It features a 5Ω switch connection between two ports, with minimal propagation delay and low power consumption, ensuring fast and efficient data transfer between devices.
The 74CBTLV3257D's multiplexing and demultiplexing capability allows for the routing of data from four input/output ports to two output/input ports, making it an excellent choice for applications that require efficient data management and distribution. The bus hold feature on the inputs eliminates the need for external pull-up or pull-down resistors, simplifying circuit design and saving board space.
Key features of the 74CBTLV3257D include:
- Low-voltage operation (2.3V to 3.6V)
- High-speed switching with 5Ω switch connection
- Bus hold feature on inputs
- Low power consumption
- 4-bit 1-of-2 multiplexer/demultiplexer function
- ESD protection
- Latch-up performance exceeds 250 mA per JESD 78 Class II Level A
- Compliance with JEDEC standard no. 8-1A
The device is housed in a small 16-pin TSSOP (Thin Shrink Small Outline Package) that is both space-saving and offers good thermal performance. It is also compatible with the JEDEC standard no. 8-1A, ensuring interoperability with other standard logic devices.
With its combination of features, the 74CBTLV3257D from NXP is an excellent choice for designers looking for a reliable and efficient solution for their multiplexing and demultiplexing needs in computing, communication, and consumer electronics, as well as industrial applications. Its small footprint and low power consumption also make it an attractive option for the latest compact and energy-sensitive designs.