EN
  • EN
  • DE

MCIMX6G0DVM05AA

Part No MCIMX6G0DVM05AA
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU I.MC6UL 528MHZ 289BGA / i.MX 6UltraLite
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Tray
Part Status Obsolete (End Of Life)
Core Processor ARM Cortex -A7
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 528MHz
Co-Processors/DSP Multimedia; NEON SIMD
RAM Controllers LPDDR2, DDR3, DDR3L
Graphics Acceleration No
Display & Interface Controllers LVDS
Ethernet 10/100Mbps (1)
USB USB 2.0 + PHY (1)
Voltage - I/O 1.2V, 1.35V, 1.5V, 1.8V, 2.5V, 2.8V, 3.3V
Temperature Range - Operating 0°C ~ 95°C
Security Features ARM TZ, A-HAB, CAAM, CSU, SJC, SNVS
Manufacturer Package 289-LFBGA
Supplier Device Package 289-MAPBGA (14x14)
Additional Interfaces EBI/EMI, I2C, I2S, MMC/SD/SDIO, QSPI, SAI, SPI, SSI, S/PDIF, UART
Manufacturer Pack Quantity 152
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 811213-MCIMX6G0DVM05AA
Ultra Librarian 3D Model Ultra Librarian MCIMX6G0DVM05AA CAD Model

Description

The MCIMX6G0DVM05AA is a high-performance, energy-efficient processor from NXP Semiconductors. It is part of the i.MX 6 series, which are ARM Cortex-A9 based multimedia applications processors. This product is designed to deliver a high level of integration and comprehensive processing capabilities for a wide range of applications, including industrial, automotive, and consumer electronics.

Key Features

  • Processor Core: At the heart of the MCIMX6G0DVM05AA is a single ARM Cortex-A9 core capable of speeds up to 1 GHz, providing the computational power necessary for complex tasks and multitasking.
  • Graphics: The processor includes an integrated 2D and 3D graphics engine, supporting OpenGL ES 2.0 and 3.0, as well as OpenVG 1.1. This makes it ideal for applications requiring rich graphical interfaces such as gaming consoles, digital signage, and advanced human-machine interfaces (HMIs).
  • Video Processing: It supports full 1080p video decoding and encoding with hardware acceleration, ensuring smooth video playback and high-quality video conferencing capabilities.
  • Memory: The device supports various types of external memory interfaces, including DDR3, DDR3L, LPDDR2, and LPDDR3, allowing for flexible memory solutions tailored to specific application needs.
  • Connectivity: With a range of interfaces such as high-speed USB 2.0, Gigabit Ethernet, and multiple serial interfaces, the MCIMX6G0DVM05AA can easily connect to various peripherals and networks.
  • Package: The processor is available in a 529-pin BGA package, which is designed for optimized PCB layout and space-saving considerations in complex designs.

Applications

The versatility of the MCIMX6G0DVM05AA makes it suitable for a diverse array of applications. It is particularly well-suited for:

  • Industrial automation and control systems
  • Automotive infotainment and dashboard displays
  • Portable medical devices
  • Smart home devices and IoT gateways
  • Interactive kiosks and point-of-sale terminals

With its combination of power efficiency, processing capabilities, and multimedia features, the MCIMX6G0DVM05AA from NXP Semiconductors is a compelling choice for designers looking to create sophisticated and user-friendly devices.

You May Also Be Interested in

Advanced Micro Devices
Need more? Email Us
NXP / Nexperia
Lowest to $53.7967
Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Lowest to $110.9931
Texas Instruments
IC MPU SITARA 300MHZ 491NFBGA
Lowest to $15.1984
Freescale Semiconductor - NXP
ARM 9 RISC MICROPROCESSOR 32 BI / Microprocessor IC *
Need more? Email Us
Lumissil Microsystems
IC MPU 1.2GHZ 270BGA
Need more? Email Us
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Lowest to $18.7468
Microchip Technology
IC MPU SAM9CN 400MHZ 247BGA
Lowest to $6.6401
Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Lowest to $110.9851

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6405 $62.5620
10+ $12.8334 $128.3340
14+ $12.4323 $174.0522
20+ $12.0313 $240.6260
25+ $11.6302 $290.7550
34+ $10.4271 $354.5214
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess