EN
  • EN
  • DE
  • IT

74LVT2444AD

Part No 74LVT2444AD
Manufacturer NXP / Nexperia
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815980-74LVT2444AD
Ultra Librarian 3D Model Ultra Librarian 74LVT2444AD CAD Model

Description

The 74LVT2444AD is a high-performance, low-voltage BiCMOS device manufactured by NXP Semiconductors. This product is part of the LVT family, which stands for Low Voltage Technology. It is specifically designed to meet the requirements of high-speed data transmission and switching in modern-day electronic systems.

Key Features

  • Octal Buffer/Line Driver: The device features eight non-inverting buffer/line drivers with 3-state outputs, making it ideal for driving bus lines or buffer memory address registers.
  • Low Voltage Operation: It operates at a nominal voltage of 3.3V, which allows for lower power consumption and is compatible with 5V I/O systems.
  • High Drive Capability: With an output drive capability of +/-24mA at 3.3V, this device can drive heavily loaded buses with minimal signal degradation.
  • 5V Tolerant Inputs and Outputs: Inputs and outputs are tolerant to 5V, ensuring that the device can interface with higher voltage logic levels without damage.
  • Bus-Hold Data Inputs: The bus-hold feature on data inputs eliminates the need for external pull-up or pull-down resistors, simplifying board design and reducing component count.
  • Power-Off Disable: Outputs enter a high-impedance state during power-off, which prevents damaging backflow current through the device.

Applications

The 74LVT2444AD is versatile and can be used in a variety of applications. It is particularly suitable for:

  • Bus interface or signal buffering in servers, PCs, and workstations
  • Memory address driving in high-performance computing systems
  • Backplane driving where multiple drivers may be required
  • Interfacing with systems that require 5V input/output tolerance

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability. The 74LVT2444AD is produced under strict quality control measures and is designed to meet the rigorous demands of the electronics industry. With its robust design and proven performance, the 74LVT2444AD is a solid choice for designers looking for a reliable and efficient solution for high-speed data transmission and buffering needs.

You May Also Be Interested in

3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Phoenix Contact
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess