EN
  • EN
  • DE

GALI-39+

Part No GALI-39+
Manufacturer Mini-Circuits
Catalog RF Amplifiers
Description IC AMP CELLULAR 0HZ-7GHZ SOT89
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency 0Hz ~ 7GHz
P1dB 10.5dBm
Gain 9.8dB
Noise Figure 2.4dB
RF Type Cellular, PCS
Voltage - Supply 3.1V ~ 3.9V
Current - Supply 35mA
Test Frequency 7GHz
Mounting Type Surface Mount
Package / Case TO-243AA
Supplier Device Package SOT-89
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 135900-GALI-39+
Ultra Librarian 3D Model Ultra Librarian GALI-39+ CAD Model

Description

The 135900-GALI-39+ is an RF amplifier designed for cellular and PCS applications. It is a surface mount component with a TO-243AA package, also known as SOT-89.

  • Frequency Range: 0Hz to 7GHz
  • Gain: 9.8dB
  • Noise Figure: 2.4dB
  • Current Supply: 35mA
  • Voltage Supply: 3.1V to 3.9V
  • Manufacturer: Mini-Circuits
  • Product Status: Active

You May Also Be Interested in

Analog Devices Inc.
RF Amp Chip Single Power Amplifier 20000MHz 10.5V 6-Pin Die Waffle
Lowest to $485.0747
Analog Devices Inc.
2.0GHZ DGA W/24 DB RANGE & 1 DB / RF Amplifier IC General Purpose 1.7GHz 20-LFCSP (4x4)
Lowest to $81.4625
CEL
IC AMP CELLULAR 2-2.3GHZ 6SUPER / RF Amplifier IC Cellular, DBS, PCS 2GHz ~ 2.3GHz 6-SuperMiniMold
Need more? Email Us
Analog Devices Inc.
IC RF AMP VSAT 29GHZ-36GHZ DIE / RF Amplifier IC VSAT, DBS 29GHz ~ 36GHz Die
Lowest to $118.6568
NXP / Nexperia
IC AMP 802.11G 2.4-2.5GHZ 12QFN / RF Amplifier IC 802.11g 2.4GHz ~ 2.5GHz 12-QFN (3x3)
Need more? Email Us
NXP / Nexperia
IC RF AMP LTE 1.4GHZ-2.8GHZ 8DFN / RF Amplifier IC LTE, TDS-CDMA, W-CDMA 1.4GHz ~ 2.8GHz 8-DFN (2x2)
Need more? Email Us
NXP / Nexperia
IC RF AMP GSM 400MHZ-1.4GHZ 8DFN / RF Amplifier IC GSM, LTE, W-CDMA 400MHz ~ 1.4GHz 8-DFN (2x2)
Lowest to $10.0124
Texas Instruments
IC AMP GPS 2.3GHZ-2.9GHZ 12WQFN / RF Amplifier IC General Purpose 2.3GHz ~ 2.9GHz 12-WQFN (2x2)
Lowest to $4.0542
Analog Devices Inc.
IC RF AMP GPS 24GHZ-36GHZ DIE / RF Amplifier IC General Purpose 24GHz ~ 36GHz Die
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5418 $50.8360
48+ $2.0856 $100.1088
75+ $2.0204 $151.5300
103+ $1.9553 $201.3959
133+ $1.8901 $251.3833
178+ $1.6946 $301.6388
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,744 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess