EN
  • EN
  • DE

SA56004ETK,118

Part No SA56004ETK,118
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description SENSOR DIGITAL -40C-125C 8HVSON / Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 10 b 8-HVSON (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Temperature Sensors - Analog and Digital Output
Mfr NXP USA Inc.
Package Tape & Reel
Product Status Obsolete
Sensor Type Digital, Local/Remote
Sensing Temperature - Local -40°C ~ 125°C
Sensing Temperature - Remote -40°C ~ 125°C
Output Type I²C/SMBus
Voltage - Supply 3V ~ 5.5V
Resolution 10 b
Features Output Switch, Programmable Limit
Accuracy - Highest (Lowest) ±2°C (±3°C)
Test Condition 60°C ~ 100°C (-40°C ~ 125°C)
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-VDFN Exposed Pad
Supplier Device Package 8-HVSON (3x3)
Base Product Number SA560
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.59.0080
Other Names NXPNXPSA56004ETK,118,2156-SA56004ETK118-NXTR,935286445118,568-7581-6,568-7581-1,SA56004ETK118,568-7581-2
Standard Package 6,000
Win Source Part Number 1125998-SA56004ETK,118
Ultra Librarian 3D Model Ultra Librarian SA56004ETK,118 CAD Model

Description

The SA56004ETK,118 is a versatile digital temperature sensor from NXP Semiconductors, designed to provide precise temperature monitoring in a wide range of applications. This sensor is particularly suitable for systems that require high accuracy, such as industrial controls, office electronics, and telecommunications equipment.

Key Features

  • High Accuracy: The SA56004ETK,118 boasts an impressive accuracy level, ensuring reliable temperature readings for critical applications.
  • Digital Interface: With an I2C-bus interface, this sensor allows for easy integration with microcontrollers and processors, facilitating digital communication without the need for analog-to-digital conversion.
  • Programmable Alert Function: It includes a programmable alert function that triggers an interrupt when the temperature exceeds user-defined limits, providing an automatic response to potential overheating.
  • Wide Operating Temperature Range: This sensor operates effectively across a broad temperature range, making it versatile for use in various environmental conditions.
  • Low Power Consumption: Designed for efficiency, the SA56004ETK,118 minimizes power consumption, which is critical for battery-powered or energy-sensitive applications.

Technical Specifications

  • Supply Voltage: 3.0V to 5.5V
  • Temperature Accuracy: ±1°C (max) from -40°C to +125°C
  • Operating Temperature Range: -55°C to +125°C
  • Output Type: Digital I2C
  • Packaging: 8-pin TSSOP

The SA56004ETK,118 temperature sensor IC is encapsulated in a small 8-pin TSSOP package, making it an excellent choice for space-constrained applications. Its robust design ensures that it maintains functionality under varying environmental conditions, contributing to the reliability and longevity of the end product.

Applications

This temperature sensor is ideal for a range of applications, including but not limited to:

  • Environmental Control Systems
  • Data Centers and Server Rooms
  • Industrial and Automotive Systems
  • Medical and Scientific Instruments
  • Portable and Consumer Electronics

With its combination of accuracy, digital interface, and programmable features, the SA56004ETK,118 from NXP Semiconductors is a reliable choice for temperature monitoring and control in various high-performance applications.

You May Also Be Interested in

Diodes Incorporated
PCIE EQX,W-QFN3060-40 / HDMI Redriver, Level Shifter Interface 40-TQFN (3x6)
Lowest to $3.7634
Texas Instruments
INTERFACE / Retimer Interface 36-NFBGA (5x5)
Lowest to $44.4617
Renesas Electronics America
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 16HX2QFN / USB Interface 16-HX2QFN (2.6x2.6)
Lowest to $4.3657
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
Rohm Semiconductor
IC INTERFACE SPEC VQFN48MCV070
Lowest to $14.5523
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN / LVDS Interface 56-HVQFN (7x7)
Lowest to $11.2423
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $13.0247
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Lowest to $1.5747

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess