EN
  • EN
  • DE

S9S12P64J0CLH

Part No S9S12P64J0CLH
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series HCS12
Package Tray
Core Processor HCS12
Core Size 16-Bit
Speed 32MHz
Connectivity CANbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 49
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 4K x 8
Supply Voltage - Operating 1.72V ~ 5.5V
Data Converters A/D 10x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number S9S12
Other Names 568-14970,935322967557,S9S12P64J0CLH
Standard Package 800
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264184-S9S12P64J0CLH
Ultra Librarian 3D Model Ultra Librarian S9S12P64J0CLH CAD Model

Description

The NXP S9S12P64J0CLH is a high-performance microcontroller designed for automotive and industrial applications requiring robust operation and a wide range of features. This microcontroller is part of the HCS12 family, which is well-known for its integration, efficiency, and flexibility.

Key Features

  • Core: The S9S12P64J0CLH is built around the 16-bit HCS12 central processing unit (CPU), capable of executing up to 25 MHz, providing a perfect balance between speed and power consumption.
  • Memory: It comes equipped with 64KB of Flash memory, allowing for reliable storage of application code, and 4KB of RAM for efficient data processing.
  • Advanced Timer: The microcontroller includes an Enhanced Capture Timer (ECT) that offers precision timing for complex tasks.
  • Communication Interfaces: Multiple communication interfaces are supported, including SCI (Serial Communications Interface), SPI (Serial Peripheral Interface), and I2C, facilitating easy data exchange and peripheral connectivity.
  • Analog-to-Digital Converter: An integrated 10-bit ADC (Analog-to-Digital Converter) with multiple channels provides accurate analog signal measurement and conversion capabilities.
  • Package: The device is available in a 64-pin LQFP (Low-Profile Quad Flat Package), which is suitable for space-constrained applications.

Applications

The versatility of the S9S12P64J0CLH makes it ideal for a wide range of applications. It is particularly well-suited for:

  • Automotive control systems such as engine management and body control modules
  • Industrial control systems like robotics and process control
  • Consumer electronics where reliability and performance are key

Reliability and Support

NXP is known for its commitment to quality and reliability, and the S9S12P64J0CLH is no exception. It operates over an extended temperature range and has been designed to meet the stringent requirements of the automotive industry. Additionally, NXP provides comprehensive technical support and documentation, ensuring that developers can take full advantage of the microcontroller's capabilities in their projects.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess