EN
  • EN
  • DE

S9S12GN48F0VLF

Part No S9S12GN48F0VLF
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 48KB FLASH 48LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Tray
Core Processor 12V1
Core Size 16-Bit
Speed 25MHz
Connectivity IrDA, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 40
Program Memory Size 48KB (48K x 8)
Program Memory Type FLASH
EEPROM Size 1.5K x 8
RAM Size 4K x 8
Voltage - Supply (Vcc/Vdd) 3.13V ~ 5.5V
Data Converters A/D 12x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Part Number Series S9S12GN48
Manufacturer Pack Quantity 1,250
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812911-S9S12GN48F0VLF
Ultra Librarian 3D Model Ultra Librarian S9S12GN48F0VLF CAD Model

Description

The NXP S9S12GN48F0VLF is a high-performance microcontroller designed for automotive and industrial applications requiring robust operation and rich feature sets. This microcontroller is part of the S12 MagniV family, which is well-known for its integration of a voltage regulator and mixed-signal capabilities on a single die, providing a cost-effective solution for complex control tasks.

Key Features

  • Advanced HCS12 Core: At the heart of the S9S12GN48F0VLF is the HCS12 CPU, a 16-bit microcontroller core that delivers exceptional processing power with a maximum CPU frequency of 25 MHz.
  • Memory: The device comes equipped with 48KB of Flash memory and 4KB of RAM, supporting a wide range of applications and complex algorithms.
  • Digital and Analog Peripherals: It features a rich set of peripherals including multiple serial communication interfaces (SCI, SPI, I2C), an 8-channel 10-bit analog-to-digital converter (ADC), and an 8-channel timer module for complex timing operations.
  • Robust I/O Capabilities: With up to 38 general-purpose input/output (GPIO) pins, the S9S12GN48F0VLF provides flexible interfacing options with external devices and sensors.
  • Integrated Voltage Regulator: The onboard voltage regulator simplifies power supply design, enabling the microcontroller to operate in a wide range of power conditions.
  • Single-Wire Debug Interface: The device supports a background debug mode (BDM) for easy development and debugging.
  • Package: Available in a 48-pin LQFP package, it offers a compact footprint for space-constrained applications.

Applications

The versatility of the S9S12GN48F0VLF makes it ideal for a broad spectrum of applications, particularly in the automotive sector where it can be used for body control modules, sensor interfaces, and actuator controls. Its rugged design and integrated features also make it suitable for industrial control systems, home automation, and other embedded control applications.

Conclusion

With its combination of performance, memory, and peripherals, the NXP S9S12GN48F0VLF microcontroller is a prime choice for designers looking for a reliable and cost-effective solution for their control applications. Its integration of key features on a single chip helps to reduce system complexity and increase reliability, making it a valuable component in any designer's toolkit.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9704 $54.6744
25+ $4.0783 $101.9575
38+ $3.9509 $150.1342
53+ $3.8234 $202.6402
68+ $3.6960 $251.3280
91+ $3.3136 $301.5376
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess