The HI3518ERBCV100 is a cost-effective and high-performance system-on-chip (SoC) processor from Hisilicon, tailored for entry-level IP cameras and video surveillance applications. This processor integrates essential functionalities such as video encoding, image signal processing (ISP), and basic intelligent video analysis (IVA). It provides a balance between performance and cost, making it suitable for a wide range of consumer-grade security products.
Applications:
- Entry-level IP cameras
- Basic video surveillance systems
- DIY home security cameras
- Baby monitors with video capabilities
- Low-cost video doorbells
Features:
- ARM9 processor core
- H.264 video encoding
- Image signal processing (ISP)
- Basic intelligent video analysis (IVA)
- Various interface options (e.g., Ethernet, USB)
- Low power consumption
Benefits:
- Affordable solution for basic video surveillance needs
- Acceptable video quality with H.264 encoding
- Improved image clarity with ISP features
- Basic security features with IVA capabilities
- Easy integration into simple surveillance systems
- Prolonged battery life in portable applications
Additional Details:
The HI3518ERBCV100 is based on an ARM9 processor core, which provides sufficient processing power for entry-level video encoding and image processing tasks. It supports H.264 video encoding, offering decent video quality while maintaining reasonable bandwidth usage. The integrated ISP includes features like automatic white balance (AWB), automatic exposure control (AEC), and noise reduction, improving the overall image quality.
The processor also incorporates basic IVA features, such as motion detection, enabling simple security functionalities. With various interface options, including Ethernet and USB, the HI3518ERBCV100 can be easily integrated into various surveillance systems. Its low power consumption makes it suitable for battery-powered devices.
Key Specifications:
- Processor Core: ARM9
- Video Encoding: H.264
- Image Signal Processing: AWB, AEC, Noise Reduction
- IVA: Motion Detection
- Interfaces: Ethernet, USB
- Power Consumption: Consult Datasheet