EN
  • EN
  • DE

S9KEAZN64ACLHR

Part No S9KEAZN64ACLHR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series Kinetis KEA
Package Tape & Reel (TR)
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 40MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals LVD, POR, PWM, WDT
Number of I/O 57
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 4K x 8
Supply Voltage - Operating 2.7V ~ 5.5V
Data Converters A/D 16x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number S9KEAZN64
Other Names 935312098528
Standard Package 1,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264116-S9KEAZN64ACLHR
Ultra Librarian 3D Model Ultra Librarian S9KEAZN64ACLHR CAD Model

Description

The S9KEAZN64ACLHR is a cutting-edge microcontroller unit (MCU) brought to you by NXP Semiconductors, a leader in innovative and high-performance integrated circuits. Designed with a focus on versatility and efficiency, this MCU is part of the Kinetis EA series, which is engineered to meet the demanding requirements of automotive and industrial control applications.

Key Features:

  • Core: At the heart of the S9KEAZN64ACLHR lies an ARM Cortex-M0+ core, which operates at a frequency of up to 48 MHz. This core delivers a balanced combination of energy efficiency and processing power, making it suitable for a wide range of applications.
  • Memory: The MCU is equipped with 64 KB of flash memory and 4 KB of RAM, providing ample space for application code and data storage without compromising performance.
  • Communication Interfaces: A variety of communication interfaces are integrated into this microcontroller, including I2C, SPI, and UART. These interfaces allow for easy connectivity with other components and systems, facilitating complex communication protocols and data exchanges.
  • Analog Modules: The inclusion of multiple analog modules, such as ADCs (Analog-to-Digital Converters) and DACs (Digital-to-Analog Converters), allows the S9KEAZN64ACLHR to interface seamlessly with analog sensors and actuators, expanding its application scope.
  • Timers and Control: The device features a range of timers, including Real-Time Counters and Periodic Interrupt Timers, which are essential for time-sensitive control tasks. Additionally, PWM (Pulse Width Modulation) modules enable precise control over motor functions and other variable outputs.
  • Package: The S9KEAZN64ACLHR is available in an 80-pin LQFP package, which is designed for space-constrained applications while still offering a robust set of I/O options.
  • Temperature Range: This MCU operates over an extended temperature range, making it suitable for harsh environments often encountered in automotive and industrial settings.
  • Quality and Reliability: NXP's commitment to quality is evident in the S9KEAZN64ACLHR, which is designed to meet strict automotive reliability standards for a long operational life.

Applications:

The S9KEAZN64ACLHR is ideal for a broad spectrum of applications, including but not limited to automotive control systems, industrial automation, motor control, and sensor interfacing. Its robust feature set and adherence to rigorous quality standards make it a reliable choice for developers looking to create sophisticated and durable systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4636 $58.8812
41+ $2.8420 $116.5220
63+ $2.7532 $173.4516
87+ $2.6644 $231.8028
113+ $2.5756 $291.0428
151+ $2.3091 $348.6741
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,600 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess