EN
  • EN
  • DE

S9S12GN48ACLH

Part No S9S12GN48ACLH
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series HCS12
Package Tray
Core Processor 12V1
Core Size 16-Bit
Speed 25MHz
Connectivity IrDA, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 54
Program Memory Size 48KB (48K x 8)
Program Memory Type FLASH
EEPROM Size 1.5K x 8
RAM Size 4K x 8
Supply Voltage - Operating 3.13V ~ 5.5V
Data Converters A/D 12x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number S9S12
Other Names 935362738557
Standard Package 800
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264192-S9S12GN48ACLH
Ultra Librarian 3D Model Ultra Librarian S9S12GN48ACLH CAD Model

Description

Product Overview: NXP S9S12GN48ACLH Microcontroller

The NXP S9S12GN48ACLH is a high-performance microcontroller unit (MCU) designed for automotive and industrial applications that require sophisticated control and communication capabilities. This product is part of the S12 MagniV family, which is renowned for integrating the S12 core with smart analog features, enabling cost-effective and compact solutions for a wide range of applications.

Key Features:

  • Core: The S9S12GN48ACLH is built around the 16-bit HCS12 CPU, operating at up to 25 MHz, which provides a perfect balance between speed and power efficiency.
  • Memory: It comes with 48 KB of on-chip flash memory and 4 KB of RAM, supporting a wide range of applications without the need for external memory components.
  • Input/Output: This MCU offers a rich set of I/O options, including multiple general-purpose input/output (GPIO) pins, which can be configured for various peripheral functions.
  • Timers: The device includes an array of timers such as an 8-channel, 16-bit timer module (TIM) and a 2-channel, 16-bit pulse width modulator (PWM) for precise event timing and waveform generation.
  • Analog-to-Digital Converter: An integrated 10-bit analog-to-digital converter (ADC) with multiple channels allows for accurate analog signal measurement and conversion.
  • Communication Interfaces: The S9S12GN48ACLH supports multiple communication protocols, including SCI (Serial Communication Interface), SPI (Serial Peripheral Interface), and IIC (Inter-Integrated Circuit), facilitating easy integration with other components in a system.
  • Package: The MCU is available in a 64-pin LQFP package, which provides a compact footprint while offering sufficient pins for interfacing with other components.

Applications:

The versatility of the S9S12GN48ACLH makes it suitable for a broad range of applications, particularly in the automotive sector, where it can be used for body control modules, sensor data processing, and actuator control. It is also well-suited for industrial control systems, home automation, and other embedded systems that require a reliable and capable microcontroller.

Quality and Reliability:

As with all NXP products, the S9S12GN48ACLH is manufactured to the highest quality standards, ensuring reliability and performance in the most demanding environments. It is designed to meet the rigorous requirements of the automotive industry, including extended temperature ranges and longevity.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7350 $61.5550
30+ $3.8851 $116.5530
47+ $3.7636 $176.8892
64+ $3.6422 $233.1008
83+ $3.5208 $292.2264
110+ $3.1566 $347.2260
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 799 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess